RT0603FRE079K31L alternative parts: RN73R1JTTD18R0F50
Hide Shared Attributes | ![]() | ![]() |
Part Number | ||
Manufacturer: | ||
Description: | RES SMD 9.31K OHM 1% 1/10W 0603 | RES 18 OHM 1% 1/10W 0603 |
Factory Lead Time: | 24 Weeks | 10 Weeks |
Package / Case: | 0603 (1608 Metric) | 0603 (1608 Metric) |
Surface Mount: | YES | - |
Terminal Shape: | WRAPAROUND | - |
Mounting Feature: | SURFACE MOUNT | - |
Voltage Rated: | 75V | - |
Operating Temperature: | -55°C~155°C | -55°C~155°C |
Packaging: | Tape & Reel (TR) | Tape & Reel (TR) |
Series: | RT | RN73R |
Published: | 2009 | - |
Size / Dimension: | 0.063Lx0.031W 1.60mmx0.80mm | 0.063Lx0.031W 1.60mmx0.80mm |
Tolerance: | ±1% | ±1% |
JESD-609 Code: | e3 | - |
Pbfree Code: | yes | - |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 2 | 2 |
Termination: | SMD/SMT | - |
ECCN Code: | EAR99 | - |
Temperature Coefficient: | ±50ppm/°C | ±50ppm/°C |
Resistance: | 9.31kOhm | 18Ohm |
Terminal Finish: | Matte Tin (Sn) - with Nickel (Ni) barrier | - |
Composition: | Thin Film | Thin Film |
Power (Watts): | 0.1W 1/10W | 0.1W 1/10W |
Additional Feature: | HIGH PRECISION | - |
Power Rating: | 100mW | - |
Voltage - Rated DC: | 50V | - |
Packing Method: | TR, Paper, 7 Inch | - |
Max Power Dissipation: | 100mW | - |
Construction: | Rectangular | - |
Resistor Type: | FIXED RESISTOR | - |
Case Code (Metric): | 1608 | - |
Rated Power Dissipation (P): | 0.1W | - |
Case Code (Imperial): | 0603 | - |
Height: | 550μm | - |
Height Seated (Max): | 0.022 0.55mm | 0.022 0.55mm |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Lead Free: | Lead Free | - |
Features: | - | Moisture Resistant |

RT0603FRE079K31L
(In Stock: 11)
YageoQty
Unit Price
Ext Price
1
$0.008969
$0.01
500
$0.006595
$3.30
1000
$0.005496
$5.50
2000
$0.005042
$10.08
5000
$0.004712
$23.56
10000
$0.004383
$43.83
15000
$0.004239
$63.58
50000
$0.004168
$208.40
Minimum: 1 Multiples: 1
Unit Price: $0.008969
Ext Price: $0.01
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity