RT0603FRE079K31L alternative parts: RN73R1JTTD3523F50, RN73H1JTTD4023F50

Hide Shared Attributes
Part Number
Manufacturer:
Description:
RES SMD 9.31K OHM 1% 1/10W 0603
RES 352K OHM 1% 1/10W 0603
Thin Film Resistors - SMD 402kOhm,0603,1%,50pp m,100mW,75V
Factory Lead Time:
24 Weeks
10 Weeks
10 Weeks
Package / Case:
0603 (1608 Metric)
0603 (1608 Metric)
0603 (1608 Metric)
Surface Mount:
YES
-
-
Terminal Shape:
WRAPAROUND
-
-
Mounting Feature:
SURFACE MOUNT
-
-
Voltage Rated:
75V
-
-
Operating Temperature:
-55°C~155°C
-55°C~155°C
-55°C~155°C
Packaging:
Tape & Reel (TR)
Tape & Reel (TR)
Tape & Reel (TR)
Series:
RT
RN73R
RN73H
Published:
2009
-
-
Size / Dimension:
0.063Lx0.031W 1.60mmx0.80mm
0.063Lx0.031W 1.60mmx0.80mm
0.063Lx0.031W 1.60mmx0.80mm
Tolerance:
±1%
±1%
±1%
JESD-609 Code:
e3
-
-
Pbfree Code:
yes
-
-
Part Status:
Active
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
-
Number of Terminations:
2
2
2
Termination:
SMD/SMT
-
-
ECCN Code:
EAR99
-
-
Temperature Coefficient:
±50ppm/°C
±50ppm/°C
±50ppm/°C
Resistance:
9.31kOhm
352kOhm
402kOhm
Terminal Finish:
Matte Tin (Sn) - with Nickel (Ni) barrier
-
-
Composition:
Thin Film
Thin Film
Metal Film
Power (Watts):
0.1W 1/10W
0.1W 1/10W
0.1W 1/10W
Additional Feature:
HIGH PRECISION
-
-
Power Rating:
100mW
-
-
Voltage - Rated DC:
50V
-
-
Packing Method:
TR, Paper, 7 Inch
-
-
Max Power Dissipation:
100mW
-
-
Construction:
Rectangular
-
-
Resistor Type:
FIXED RESISTOR
-
-
Case Code (Metric):
1608
-
-
Rated Power Dissipation (P):
0.1W
-
-
Case Code (Imperial):
0603
-
-
Height:
550μm
-
-
Height Seated (Max):
0.022 0.55mm
0.022 0.55mm
0.022 0.55mm
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
-
-
Features:
-
Moisture Resistant
Automotive AEC-Q200, Moisture Resistant
Ratings:
-
-
AEC-Q200
RT0603FRE079K31L

RT0603FRE079K31L

(In Stock: 11)

Yageo

Qty

Unit Price

Ext Price

  • 1

    $0.008969

    $0.01

  • 500

    $0.006595

    $3.30

  • 1000

    $0.005496

    $5.50

  • 2000

    $0.005042

    $10.08

  • 5000

    $0.004712

    $23.56

  • 10000

    $0.004383

    $43.83

  • 15000

    $0.004239

    $63.58

  • 50000

    $0.004168

    $208.40

Minimum: 1 Multiples: 1

Unit Price: $0.008969

Ext Price: $0.01

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity