RT0603WRB0721K5L alternative parts: RT0603WRE0744K2L

Hide Shared Attributes
Part Number
Manufacturer:
Description:
RES SMD 21.5K OHM 1/10W 0603
RES SMD 44.2K OHM 1/10W 0603
Factory Lead Time:
17 Weeks
17 Weeks
Package / Case:
0603 (1608 Metric)
0603 (1608 Metric)
Surface Mount:
YES
-
Terminal Shape:
WRAPAROUND
-
Mounting Feature:
SURFACE MOUNT
-
Voltage Rated:
75V
75V
Operating Temperature:
-55°C~155°C
-55°C~155°C
Packaging:
Tape & Reel (TR)
Tape & Reel (TR)
Series:
RT
RT
Published:
2017
2009
Size / Dimension:
0.063Lx0.031W 1.60mmx0.80mm
0.063Lx0.031W 1.60mmx0.80mm
Tolerance:
±0.05%
±0.05%
JESD-609 Code:
e3
-
Pbfree Code:
yes
yes
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
2
2
ECCN Code:
EAR99
-
Temperature Coefficient:
±10ppm/°C
±50ppm/°C
Resistance:
21.5kOhm
44.2kOhm
Terminal Finish:
Matte Tin (Sn) - with Nickel (Ni) barrier
-
Composition:
Thin Film
Thin Film
Power (Watts):
0.1W 1/10W
0.1W 1/10W
Additional Feature:
HIGH PRECISION
-
Power Rating:
100mW
100mW
Packing Method:
TR, Paper, 7 Inch
-
Max Power Dissipation:
100mW
100mW
Construction:
Rectangular
-
Resistor Type:
FIXED RESISTOR
-
Rated Power Dissipation (P):
0.1W
-
Features:
Moisture Resistant
Moisture Resistant
Height:
550μm
550μm
Height Seated (Max):
0.022 0.55mm
0.022 0.55mm
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
RT0603WRB0721K5L

RT0603WRB0721K5L

(In Stock: 26)

Yageo

Qty

Unit Price

Ext Price

  • 1

    $0.747485

    $0.75

  • 10

    $0.705174

    $7.05

  • 100

    $0.665259

    $66.53

  • 500

    $0.627603

    $313.80

  • 1000

    $0.592078

    $592.08

Minimum: 1 Multiples: 1

Unit Price: $0.747485

Ext Price: $0.75

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity