RT0603WRC07976RL alternative parts: RN73R1JTTD1781A25

Hide Shared Attributes
Part Number
Manufacturer:
Description:
RES SMD 976 OHM 0.05% 1/10W 0603
RES 1.78K OHM 0.05% 1/10W 0603
Factory Lead Time:
17 Weeks
10 Weeks
Package / Case:
0603 (1608 Metric)
0603 (1608 Metric)
Voltage Rated:
75V
-
Operating Temperature:
-55°C~155°C
-55°C~155°C
Packaging:
Tape & Reel (TR)
Tape & Reel (TR)
Series:
RT
RN73R
Size / Dimension:
0.063Lx0.031W 1.60mmx0.80mm
0.063Lx0.031W 1.60mmx0.80mm
Tolerance:
±0.05%
±0.05%
Pbfree Code:
yes
-
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
2
2
Temperature Coefficient:
±15ppm/°C
±25ppm/°C
Resistance:
976Ohm
1.78kOhm
Composition:
Thin Film
Thin Film
Power (Watts):
0.1W 1/10W
0.1W 1/10W
Power Rating:
100mW
-
Max Power Dissipation:
100mW
-
Features:
Moisture Resistant
Moisture Resistant
Height:
550μm
-
Height Seated (Max):
0.022 0.55mm
0.022 0.55mm
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
RT0603WRC07976RL

RT0603WRC07976RL

(In Stock: 27)

Yageo

Qty

Unit Price

Ext Price

  • 1

    $0.404967

    $0.40

  • 10

    $0.382045

    $3.82

  • 100

    $0.360419

    $36.04

  • 500

    $0.340018

    $170.01

  • 1000

    $0.320772

    $320.77

Minimum: 1 Multiples: 1

Unit Price: $0.404967

Ext Price: $0.40

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity