RT0805BRC07169KL alternative parts: RN73H2ATTD1241B25, RT0805BRD07135KL

Hide Shared Attributes
Part Number
Manufacturer:
Description:
RES SMD 169K OHM 0.1% 1/8W 0805
Thin Film Resistors 1.24kOhm,0805,0.1%,2 5ppm,125mW,100V
RES 135K OHM 0.1% 1/8W 0805
Factory Lead Time:
24 Weeks
10 Weeks
24 Weeks
Package / Case:
0805 (2012 Metric)
0805 (2012 Metric)
0805 (2012 Metric)
Voltage Rated:
150V
100V
-
Operating Temperature:
-55°C~155°C
-55°C~155°C
-55°C~155°C
Packaging:
Tape & Reel (TR)
Tape & Reel (TR)
Tape & Reel (TR)
Series:
RT
RN73H
RT
Size / Dimension:
0.079Lx0.049W 2.00mmx1.25mm
0.079Lx0.049W 2.00mmx1.25mm
0.079Lx0.049W 2.00mmx1.25mm
Tolerance:
±0.1%
±0.1%
±0.1%
Pbfree Code:
yes
yes
yes
Part Status:
Active
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
2
2
2
Temperature Coefficient:
±15ppm/°C
±25ppm/°C
±25ppm/°C
Resistance:
169kOhm
1.24kOhm
135kOhm
Composition:
Thin Film
Metal Film
Thin Film
Power (Watts):
0.125W 1/8W
0.125W 1/8W
0.125W 1/8W
Power Rating:
125mW
125mW
-
Max Power Dissipation:
125mW
-
-
Features:
Moisture Resistant
Automotive AEC-Q200, Moisture Resistant
-
Height:
600μm
-
-
Height Seated (Max):
0.024 0.60mm
0.024 0.60mm
0.024 0.60mm
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
ROHS3 Compliant
Surface Mount:
-
YES
YES
Terminal Shape:
-
WRAPAROUND
WRAPAROUND
Mounting Feature:
-
SURFACE MOUNT
SURFACE MOUNT
JESD-609 Code:
-
e3
e3
Termination:
-
SMD/SMT
-
ECCN Code:
-
EAR99
EAR99
Terminal Finish:
-
Matte Tin (Sn) - with Nickel (Ni) barrier
Matte Tin (Sn) - with Nickel (Ni) barrier
Voltage - Rated DC:
-
100V
-
Packing Method:
-
TR, PUNCHED PAPER, 7 INCH
TR, PAPER, 7 INCH
Construction:
-
Rectangular
Chip
Resistor Type:
-
FIXED RESISTOR
FIXED RESISTOR
Case Code (Metric):
-
2012
-
Case Code (Imperial):
-
0805
-
Ratings:
-
AEC-Q200
-
Additional Feature:
-
-
HIGH-PRECISION
Working Voltage:
-
-
150V
RT0805BRC07169KL

RT0805BRC07169KL

(In Stock: 30)

Yageo

Qty

Unit Price

Ext Price

  • 1

    $0.095637

    $0.10

  • 500

    $0.070321

    $35.16

  • 1000

    $0.058601

    $58.60

  • 2000

    $0.053762

    $107.52

  • 5000

    $0.050245

    $251.22

  • 10000

    $0.046740

    $467.40

  • 15000

    $0.045203

    $678.04

  • 50000

    $0.044447

    $2,222.35

Minimum: 1 Multiples: 1

Unit Price: $0.095637

Ext Price: $0.10

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity