RT0805BRD076K73L alternative parts: RT0805BRE0736KL, RN73H2ATTD3923B25

Hide Shared Attributes
Part Number
Manufacturer:
Description:
RES SMD 6.73K OHM 0.1% 1/8W 0805
RES SMD 36K OHM 0.1% 1/8W 0805
Thin Film Resistors 392kOhm,0805,0.1%,25 ppm,125mW,100V
Factory Lead Time:
24 Weeks
24 Weeks
10 Weeks
Package / Case:
0805 (2012 Metric)
0805 (2012 Metric)
0805 (2012 Metric)
Surface Mount:
YES
YES
YES
Terminal Shape:
WRAPAROUND
WRAPAROUND
WRAPAROUND
Mounting Feature:
SURFACE MOUNT
SURFACE MOUNT
SURFACE MOUNT
Operating Temperature:
-55°C~155°C
-55°C~155°C
-55°C~155°C
Packaging:
Tape & Reel (TR)
Tape & Reel (TR)
Tape & Reel (TR)
Series:
RT
RT
RN73H
Published:
2009
2009
-
Size / Dimension:
0.079Lx0.049W 2.00mmx1.25mm
0.079Lx0.049W 2.00mmx1.25mm
0.079Lx0.049W 2.00mmx1.25mm
Tolerance:
±0.1%
±0.1%
±0.1%
JESD-609 Code:
e3
e3
e3
Pbfree Code:
yes
yes
yes
Part Status:
Active
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
2
2
2
ECCN Code:
EAR99
-
EAR99
Temperature Coefficient:
±25ppm/°C
±50ppm/°C
±25ppm/°C
Resistance:
6.73kOhm
36kOhm
392kOhm
Terminal Finish:
Matte Tin (Sn) - with Nickel (Ni) barrier
Matte Tin (Sn) - with Nickel (Ni) barrier
Matte Tin (Sn) - with Nickel (Ni) barrier
Composition:
Thin Film
Thin Film
Metal Film
Power (Watts):
0.125W 1/8W
0.125W 1/8W
0.125W 1/8W
Additional Feature:
LASER TRIMMABLE
HIGH PRECISION
-
Packing Method:
TR, PAPER, 7 INCH
TR, Paper, 7 Inch
TR, PUNCHED PAPER, 7 INCH
Max Power Dissipation:
125mW
125mW
-
Construction:
Chip
Rectangular
Rectangular
Resistor Type:
FIXED RESISTOR
FIXED RESISTOR
FIXED RESISTOR
Working Voltage:
150V
-
-
Features:
Moisture Resistant
-
Automotive AEC-Q200, Moisture Resistant
Height:
609.6μm
600μm
500μm
Height Seated (Max):
0.024 0.60mm
0.024 0.60mm
0.024 0.60mm
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
ROHS3 Compliant
Voltage Rated:
-
150V
100V
Power Rating:
-
125mW
125mW
Voltage - Rated DC:
-
150V
100V
Depth:
-
1.25mm
-
Military Standard:
-
Not
-
Case Code (Metric):
-
0805
2012
Lead Free:
-
Lead Free
-
Termination:
-
-
SMD/SMT
Case Code (Imperial):
-
-
0805
Ratings:
-
-
AEC-Q200
RT0805BRD076K73L

RT0805BRD076K73L

(In Stock: 34)

Yageo

Qty

Unit Price

Ext Price

  • 1

    $0.025490

    $0.03

  • 500

    $0.018743

    $9.37

  • 1000

    $0.015619

    $15.62

  • 2000

    $0.014329

    $28.66

  • 5000

    $0.013392

    $66.96

  • 10000

    $0.012458

    $124.58

  • 15000

    $0.012048

    $180.72

  • 50000

    $0.011846

    $592.30

Minimum: 1 Multiples: 1

Unit Price: $0.025490

Ext Price: $0.03

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity