RT0805CRB07360KL alternative parts: RN73H2ATTD80R6C25

Hide Shared Attributes
Part Number
Manufacturer:
Description:
RES SMD 360K OHM 0.25% 1/8W 0805
RES 80.6 OHM 0.25% 1/8W 0805
Factory Lead Time:
17 Weeks
10 Weeks
Package / Case:
0805 (2012 Metric)
0805 (2012 Metric)
Voltage Rated:
150V
-
Operating Temperature:
-55°C~155°C
-55°C~155°C
Packaging:
Tape & Reel (TR)
Tape & Reel (TR)
Series:
RT
RN73H
Size / Dimension:
0.079Lx0.049W 2.00mmx1.25mm
0.079Lx0.049W 2.00mmx1.25mm
Tolerance:
±0.25%
±0.25%
Pbfree Code:
yes
yes
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
2
2
Temperature Coefficient:
±10ppm/°C
±25ppm/°C
Resistance:
360kOhm
80.6Ohm
Composition:
Thin Film
Metal Film
Power (Watts):
0.125W 1/8W
0.125W 1/8W
Power Rating:
125mW
-
Max Power Dissipation:
125mW
-
Features:
Moisture Resistant
Automotive AEC-Q200, Moisture Resistant
Height:
600μm
-
Height Seated (Max):
0.024 0.60mm
0.024 0.60mm
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Surface Mount:
-
YES
Terminal Shape:
-
WRAPAROUND
Mounting Feature:
-
SURFACE MOUNT
JESD-609 Code:
-
e3
ECCN Code:
-
EAR99
Terminal Finish:
-
Matte Tin (Sn) - with Nickel (Ni) barrier
Voltage - Rated DC:
-
100V
Packing Method:
-
TR, PUNCHED PAPER, 7 INCH
Construction:
-
Rectangular
Resistor Type:
-
FIXED RESISTOR
Working Voltage:
-
150V
Ratings:
-
AEC-Q200
RT0805CRB07360KL

RT0805CRB07360KL

(In Stock: 7)

Yageo

Qty

Unit Price

Ext Price

  • 1

    $0.133501

    $0.13

  • 10

    $0.125944

    $1.26

  • 100

    $0.118815

    $11.88

  • 500

    $0.112090

    $56.04

  • 1000

    $0.105745

    $105.74

Minimum: 1 Multiples: 1

Unit Price: $0.133501

Ext Price: $0.13

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity