RT0805CRE0711R3L alternative parts: RN73R2ATTD1840C25
Hide Shared Attributes | ![]() | ![]() |
Part Number | ||
Manufacturer: | ||
Description: | RES SMD 11.3 OHM 0.25% 1/8W 0805 | RES 184 OHM 0.25% 1/8W 0805 |
Factory Lead Time: | 17 Weeks | 10 Weeks |
Package / Case: | 0805 (2012 Metric) | 0805 (2012 Metric) |
Surface Mount: | YES | - |
Terminal Shape: | WRAPAROUND | - |
Mounting Feature: | SURFACE MOUNT | - |
Voltage Rated: | 150V | - |
Operating Temperature: | -55°C~155°C | -55°C~155°C |
Packaging: | Tape & Reel (TR) | Tape & Reel (TR) |
Series: | RT | RN73R |
Published: | 2009 | - |
Size / Dimension: | 0.079Lx0.049W 2.00mmx1.25mm | 0.079Lx0.049W 2.00mmx1.25mm |
Tolerance: | ±0.25% | ±0.25% |
JESD-609 Code: | e3 | - |
Pbfree Code: | yes | - |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 2 | 2 |
ECCN Code: | EAR99 | - |
Temperature Coefficient: | ±50ppm/°C | ±25ppm/°C |
Resistance: | 11.3Ohm | 184Ohm |
Terminal Finish: | Matte Tin (Sn) - with Nickel (Ni) barrier | - |
Composition: | Thin Film | Thin Film |
Power (Watts): | 0.125W 1/8W | 0.125W 1/8W |
Additional Feature: | HIGH PRECISION | - |
Power Rating: | 125mW | - |
Voltage - Rated DC: | 150V | - |
Packing Method: | TR, Paper, 7 Inch | - |
Max Power Dissipation: | 125mW | - |
Construction: | Rectangular | - |
Resistor Type: | FIXED RESISTOR | - |
Case Code (Metric): | 0805 | - |
Height: | 600μm | - |
Height Seated (Max): | 0.024 0.60mm | 0.024 0.60mm |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Lead Free: | Lead Free | - |
Features: | - | Moisture Resistant |

RT0805CRE0711R3L
(In Stock: 7)
YageoQty
Unit Price
Ext Price
1
$0.054690
$0.05
500
$0.040213
$20.11
1000
$0.033511
$33.51
2000
$0.030744
$61.49
5000
$0.028733
$143.66
10000
$0.026728
$267.28
15000
$0.025849
$387.74
50000
$0.025417
$1,270.85
Minimum: 1 Multiples: 1
Unit Price: $0.054690
Ext Price: $0.05
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity