RT0805CRE0711R3L alternative parts: RN73R2ATTD3323C25

Hide Shared Attributes
Part Number
Manufacturer:
Description:
RES SMD 11.3 OHM 0.25% 1/8W 0805
RES 332K OHM 0.25% 1/8W 0805
Factory Lead Time:
17 Weeks
10 Weeks
Package / Case:
0805 (2012 Metric)
0805 (2012 Metric)
Surface Mount:
YES
-
Terminal Shape:
WRAPAROUND
-
Mounting Feature:
SURFACE MOUNT
-
Voltage Rated:
150V
-
Operating Temperature:
-55°C~155°C
-55°C~155°C
Packaging:
Tape & Reel (TR)
Tape & Reel (TR)
Series:
RT
RN73R
Published:
2009
-
Size / Dimension:
0.079Lx0.049W 2.00mmx1.25mm
0.079Lx0.049W 2.00mmx1.25mm
Tolerance:
±0.25%
±0.25%
JESD-609 Code:
e3
-
Pbfree Code:
yes
-
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
2
2
ECCN Code:
EAR99
-
Temperature Coefficient:
±50ppm/°C
±25ppm/°C
Resistance:
11.3Ohm
332kOhm
Terminal Finish:
Matte Tin (Sn) - with Nickel (Ni) barrier
-
Composition:
Thin Film
Thin Film
Power (Watts):
0.125W 1/8W
0.125W 1/8W
Additional Feature:
HIGH PRECISION
-
Power Rating:
125mW
-
Voltage - Rated DC:
150V
-
Packing Method:
TR, Paper, 7 Inch
-
Max Power Dissipation:
125mW
-
Construction:
Rectangular
-
Resistor Type:
FIXED RESISTOR
-
Case Code (Metric):
0805
-
Height:
600μm
-
Height Seated (Max):
0.024 0.60mm
0.024 0.60mm
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
-
Features:
-
Moisture Resistant
RT0805CRE0711R3L

RT0805CRE0711R3L

(In Stock: 7)

Yageo

Qty

Unit Price

Ext Price

  • 1

    $0.054690

    $0.05

  • 500

    $0.040213

    $20.11

  • 1000

    $0.033511

    $33.51

  • 2000

    $0.030744

    $61.49

  • 5000

    $0.028733

    $143.66

  • 10000

    $0.026728

    $267.28

  • 15000

    $0.025849

    $387.74

  • 50000

    $0.025417

    $1,270.85

Minimum: 1 Multiples: 1

Unit Price: $0.054690

Ext Price: $0.05

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity