RT0805DRD07120RL alternative parts: ERJ-U06D7502V, RN73R2ATTD24R9D50

Hide Shared Attributes
Part Number
Manufacturer:
Description:
RES SMD 120 OHM 0.5% 1/8W 0805
0805 ANTI-SULFUR RES.
Inc.
Factory Lead Time:
24 Weeks
12 Weeks
10 Weeks
Package / Case:
0805 (2012 Metric)
0805 (2012 Metric)
0805 (2012 Metric)
Surface Mount:
YES
-
-
Terminal Shape:
WRAPAROUND
-
-
Mounting Feature:
SURFACE MOUNT
-
-
Voltage Rated:
150V
-
-
Operating Temperature:
-55°C~155°C
-55°C~155°C
-55°C~155°C
Packaging:
Tape & Reel (TR)
Tape & Reel (TR)
Tape & Reel (TR)
Series:
RT
ERJ
RN73R
Published:
2009
-
-
Size / Dimension:
0.079Lx0.049W 2.00mmx1.25mm
0.079Lx0.049W 2.00mmx1.25mm
0.079Lx0.049W 2.00mmx1.25mm
Tolerance:
±0.5%
±0.5%
±0.5%
JESD-609 Code:
e3
-
-
Pbfree Code:
yes
-
-
Part Status:
Active
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
2
2
2
ECCN Code:
EAR99
-
-
Temperature Coefficient:
±25ppm/°C
±100ppm/°C
±50ppm/°C
Resistance:
120Ohm
75kOhm
24.9Ohm
Terminal Finish:
Matte Tin (Sn) - with Nickel (Ni) barrier
-
-
Composition:
Thin Film
Thick Film
Thin Film
Power (Watts):
0.125W 1/8W
0.125W 1/8W
0.125W 1/8W
Additional Feature:
HIGH PRECISION
-
-
Power Rating:
125mW
-
-
Voltage - Rated DC:
150V
-
-
Packing Method:
TR, Paper, 7 Inch
-
-
Construction:
Rectangular
-
-
Resistor Type:
FIXED RESISTOR
-
-
Case Code (Metric):
0805
-
-
Height:
600μm
-
-
Height Seated (Max):
0.024 0.60mm
0.028 0.70mm
0.024 0.60mm
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
-
-
Features:
-
Anti-Sulfur, Automotive AEC-Q200
Moisture Resistant
Ratings:
-
AEC-Q200
-
RT0805DRD07120RL

RT0805DRD07120RL

(In Stock: 3428)

Yageo

Qty

Unit Price

Ext Price

  • 1

    $0.017996

    $0.02

  • 500

    $0.013232

    $6.62

  • 1000

    $0.011027

    $11.03

  • 2000

    $0.010116

    $20.23

  • 5000

    $0.009455

    $47.28

  • 10000

    $0.008795

    $87.95

  • 15000

    $0.008506

    $127.59

  • 50000

    $0.008364

    $418.20

Minimum: 1 Multiples: 1

Unit Price: $0.017996

Ext Price: $0.02

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity