RT0805FRD0713KL alternative parts: RT0805BRD0710KL

Hide Shared Attributes
Part Number
Manufacturer:
Description:
RES SMD 13K OHM 1% 1/8W 0805
RES SMD 10K OHM 0.1% 1/8W 0805
Factory Lead Time:
17 Weeks
24 Weeks
Package / Case:
0805 (2012 Metric)
0805 (2012 Metric)
Voltage Rated:
150V
150V
Operating Temperature:
-55°C~155°C
-55°C~155°C
Packaging:
Tape & Reel (TR)
Tape & Reel (TR)
Series:
RT
RT
Published:
2009
2009
Size / Dimension:
0.079Lx0.049W 2.00mmx1.25mm
0.079Lx0.049W 2.00mmx1.25mm
Tolerance:
±1%
±0.1%
Pbfree Code:
yes
yes
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
2
2
Temperature Coefficient:
±25ppm/°C
±25ppm/°C
Resistance:
13kOhm
10kOhm
Composition:
Thin Film
Thin Film
Power (Watts):
0.125W 1/8W
0.125W 1/8W
Power Rating:
125mW
125mW
Max Power Dissipation:
125mW
125mW
Features:
Moisture Resistant
Moisture Resistant
Height:
600μm
600μm
Height Seated (Max):
0.024 0.60mm
0.024 0.60mm
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Mount:
-
Surface Mount
Terminal Shape:
-
WRAPAROUND
Weight:
-
5.499807mg
JESD-609 Code:
-
e3
Termination:
-
SMD/SMT
ECCN Code:
-
EAR99
Terminal Finish:
-
Matte Tin (Sn) - with Nickel (Ni) barrier
Additional Feature:
-
HIGH PRECISION
Voltage - Rated DC:
-
150V
Packing Method:
-
TR, Paper, 7 Inch
Depth:
-
1.25mm
Construction:
-
Rectangular
Resistor Type:
-
FIXED RESISTOR
Military Standard:
-
Not
Case Code (Metric):
-
2012
Case Code (Imperial):
-
0805
Working Voltage:
-
150V
Lead Free:
-
Lead Free
RT0805FRD0713KL

RT0805FRD0713KL

(In Stock: 32)

Yageo

Qty

Unit Price

Ext Price

  • 1

    $0.015173

    $0.02

  • 500

    $0.011157

    $5.58

  • 1000

    $0.009297

    $9.30

  • 2000

    $0.008530

    $17.06

  • 5000

    $0.007972

    $39.86

  • 10000

    $0.007415

    $74.15

  • 15000

    $0.007172

    $107.58

  • 50000

    $0.007052

    $352.60

Minimum: 1 Multiples: 1

Unit Price: $0.015173

Ext Price: $0.02

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity