RT0805WRB0790K9L alternative parts: RT0805WRD07121KL, RG2012N-2550-W-T5
Hide Shared Attributes | ![]() | ![]() | ![]() |
Part Number | |||
Manufacturer: | |||
Description: | RES SMD 90.9KOHM 0.05% 1/8W 0805 | RES SMD 121K OHM 0.05% 1/8W 0805 | RES SMD 255 OHM 0.05% 1/8W 0805 |
Factory Lead Time: | 17 Weeks | 20 Weeks | 18 Weeks |
Package / Case: | 0805 (2012 Metric) | 0805 (2012 Metric) | 0805 (2012 Metric) |
Surface Mount: | YES | - | YES |
Terminal Shape: | WRAPAROUND | - | WRAPAROUND |
Mounting Feature: | SURFACE MOUNT | - | SURFACE MOUNT |
Voltage Rated: | 150V | 150V | 100V |
Operating Temperature: | -55°C~155°C | -55°C~155°C | -55°C~155°C |
Packaging: | Tape & Reel (TR) | Tape & Reel (TR) | Tape & Reel (TR) |
Series: | RT | RT | RG |
Published: | 2017 | - | 2007 |
Size / Dimension: | 0.079Lx0.049W 2.00mmx1.25mm | 0.079Lx0.049W 2.00mmx1.25mm | 0.079Lx0.049W 2.00mmx1.25mm |
Tolerance: | ±0.05% | ±0.05% | ±0.05% |
JESD-609 Code: | e3 | - | e3 |
Pbfree Code: | yes | yes | yes |
Part Status: | Active | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 2 | 2 | 2 |
ECCN Code: | EAR99 | - | EAR99 |
Temperature Coefficient: | ±10ppm/°C | ±25ppm/°C | ±10ppm/°C |
Resistance: | 90.9kOhm | 121kOhm | 255Ohm |
Terminal Finish: | Matte Tin (Sn) - with Nickel (Ni) barrier | - | Matte Tin (Sn) - with Nickel (Ni) barrier |
Composition: | Thin Film | Thin Film | Thin Film |
Power (Watts): | 0.125W 1/8W | 0.125W 1/8W | 0.125W 1/8W |
Additional Feature: | HIGH PRECISION | - | ANTI-SULFUR, HIGH PRECISION |
Power Rating: | 125mW | 125mW | 100mW |
Packing Method: | TR, Paper, 7 Inch | - | TR, Paper, 7 Inch |
Max Power Dissipation: | 125mW | 125mW | - |
Construction: | Rectangular | - | Rectangular |
Resistor Type: | FIXED RESISTOR | - | FIXED RESISTOR |
Features: | Moisture Resistant | Moisture Resistant | Anti-Sulfur, Automotive AEC-Q200 |
Height: | 600μm | 600μm | 400μm |
Height Seated (Max): | 0.024 0.60mm | 0.024 0.60mm | 0.020 0.50mm |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant | ROHS3 Compliant |
Termination: | - | - | SMD/SMT |
Voltage - Rated DC: | - | - | 150V |
Case Code (Metric): | - | - | 2012 |
Case Code (Imperial): | - | - | 0805 |
Lead Free: | - | - | Lead Free |
Ratings: | - | - | AEC-Q200 |

RT0805WRB0790K9L
(In Stock: 42)
YageoQty
Unit Price
Ext Price
1
$0.878280
$0.88
10
$0.828566
$8.29
100
$0.781666
$78.17
500
$0.737421
$368.71
1000
$0.695680
$695.68
Minimum: 1 Multiples: 1
Unit Price: $0.878280
Ext Price: $0.88
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity