RT1206BRD0713K7L alternative parts: RG3216P-1800-B-T5, RN73R2BTTD8760B25
Hide Shared Attributes | ![]() | ![]() | ![]() |
Part Number | |||
Manufacturer: | |||
Description: | RES SMD 13.7K OHM 0.1% 1/4W 1206 | RES SMD 180 OHM 0.1% 1/4W 1206 | RES 876 OHM 0.1% 1/4W 1206 |
Factory Lead Time: | 24 Weeks | 20 Weeks | 10 Weeks |
Package / Case: | 1206 (3216 Metric) | 1206 (3216 Metric) | 1206 (3216 Metric) |
Surface Mount: | YES | YES | - |
Terminal Shape: | WRAPAROUND | WRAPAROUND | - |
Mounting Feature: | SURFACE MOUNT | SURFACE MOUNT | - |
Weight: | 16.187578mg | - | - |
Voltage Rated: | 200V | 150V | - |
Operating Temperature: | -55°C~155°C | -55°C~155°C | -55°C~155°C |
Packaging: | Tape & Reel (TR) | Tape & Reel (TR) | Tape & Reel (TR) |
Series: | RT | RG | RN73R |
Published: | 2009 | 2011 | - |
Size / Dimension: | 0.122Lx0.063W 3.10mmx1.60mm | 0.126Lx0.063W 3.20mmx1.60mm | 0.126Lx0.063W 3.20mmx1.60mm |
Tolerance: | ±0.1% | ±0.1% | ±0.1% |
JESD-609 Code: | e3 | e3 | - |
Pbfree Code: | yes | yes | - |
Part Status: | Active | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 2 | 2 | 2 |
Termination: | SMD/SMT | SMD/SMT | - |
ECCN Code: | EAR99 | EAR99 | - |
Temperature Coefficient: | ±25ppm/°C | ±25ppm/°C | ±25ppm/°C |
Resistance: | 13.7kOhm | 180Ohm | 876Ohm |
Terminal Finish: | Matte Tin (Sn) - with Nickel (Ni) barrier | Matte Tin (Sn) | - |
Composition: | Thin Film | Thin Film | Thin Film |
Power (Watts): | 0.25W 1/4W | 0.25W 1/4W | 0.25W 1/4W |
Additional Feature: | HIGH PRECISION | ANTI-SULFUR, PRECISION | - |
Power Rating: | 250mW | 250mW | - |
Voltage - Rated DC: | 200V | 200V | - |
Packing Method: | TR, Paper, 7 Inch | TR, Embossed, 7 Inch | - |
Max Power Dissipation: | 250mW | 250mW | - |
Construction: | Rectangular | Rectangular | - |
Resistor Type: | FIXED RESISTOR | FIXED RESISTOR | - |
Case Code (Metric): | 3216 | 3216 | - |
Case Code (Imperial): | 1206 | 1206 | - |
Height: | 650μm | 508μm | - |
Height Seated (Max): | 0.026 0.65mm | 0.020 0.50mm | 0.028 0.70mm |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant | ROHS3 Compliant |
Lead Free: | Lead Free | Lead Free | - |
Features: | - | Anti-Sulfur, Automotive AEC-Q200 | Moisture Resistant |
Ratings: | - | AEC-Q200 | - |

RT1206BRD0713K7L
(In Stock: 40)
YageoQty
Unit Price
Ext Price
1
$0.049061
$0.05
500
$0.036074
$18.04
1000
$0.030062
$30.06
2000
$0.027580
$55.16
5000
$0.025775
$128.88
10000
$0.023977
$239.77
15000
$0.023189
$347.84
50000
$0.022801
$1,140.05
Minimum: 1 Multiples: 1
Unit Price: $0.049061
Ext Price: $0.05
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity