RT1206BRD07261RL alternative parts: RT1206BRD074K3L

Hide Shared Attributes
Part Number
Manufacturer:
Description:
Thin Film Resistors 1/4W 261 ohm .1% 25ppm
RES SMD 4.3K OHM 0.1% 1/4W 1206
Factory Lead Time:
24 Weeks
24 Weeks
Package / Case:
1206 (3216 Metric)
1206 (3216 Metric)
Surface Mount:
YES
YES
Terminal Shape:
WRAPAROUND
WRAPAROUND
Mounting Feature:
SURFACE MOUNT
SURFACE MOUNT
Weight:
16.187578mg
-
Voltage Rated:
200V
200V
Operating Temperature:
-55°C~155°C
-55°C~155°C
Packaging:
Tape & Reel (TR)
Tape & Reel (TR)
Series:
RT
RT
Published:
2009
2009
Size / Dimension:
0.122Lx0.063W 3.10mmx1.60mm
0.122Lx0.063W 3.10mmx1.60mm
Tolerance:
±0.1%
±0.1%
JESD-609 Code:
e3
e3
Pbfree Code:
yes
yes
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
2
2
Termination:
SMD/SMT
SMD/SMT
ECCN Code:
EAR99
EAR99
Temperature Coefficient:
±25ppm/°C
±25ppm/°C
Resistance:
261Ohm
4.3kOhm
Terminal Finish:
Matte Tin (Sn) - with Nickel (Ni) barrier
Matte Tin (Sn) - with Nickel (Ni) barrier
Composition:
Thin Film
Thin Film
Power (Watts):
0.25W 1/4W
0.25W 1/4W
Additional Feature:
HIGH PRECISION
HIGH PRECISION
Power Rating:
250mW
250mW
Voltage - Rated DC:
200V
200V
Packing Method:
TR, Paper, 7 Inch
TR, Paper, 7 Inch
Max Power Dissipation:
250mW
250mW
Depth:
1.6mm
-
Construction:
Rectangular
Rectangular
Resistor Type:
FIXED RESISTOR
FIXED RESISTOR
Military Standard:
Not
-
Case Code (Metric):
3216
3216
Case Code (Imperial):
1206
1206
Features:
Moisture Resistant
-
Height:
650μm
650μm
Height Seated (Max):
0.026 0.65mm
0.026 0.65mm
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
Lead Free
RT1206BRD07261RL

RT1206BRD07261RL

(In Stock: 180000)

Yageo

Qty

Unit Price

Ext Price

  • 1

    $0.049331

    $0.05

  • 500

    $0.036273

    $18.14

  • 1000

    $0.030227

    $30.23

  • 2000

    $0.027731

    $55.46

  • 5000

    $0.025917

    $129.58

  • 10000

    $0.024109

    $241.09

  • 15000

    $0.023316

    $349.74

  • 50000

    $0.022927

    $1,146.35

Minimum: 1 Multiples: 1

Unit Price: $0.049331

Ext Price: $0.05

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity