RT1206BRE07787KL alternative parts: ERA-8ARB5491V

Hide Shared Attributes
Part Number
Manufacturer:
Description:
RES SMD 787K OHM 0.1% 1/4W 1206
RES SMD 5.49K OHM 0.1% 1/4W 1206
Factory Lead Time:
24 Weeks
12 Weeks
Package / Case:
1206 (3216 Metric)
1206 (3216 Metric)
Surface Mount:
YES
YES
Terminal Shape:
WRAPAROUND
WRAPAROUND
Mounting Feature:
SURFACE MOUNT
SURFACE MOUNT
Voltage Rated:
200V
-
Operating Temperature:
-55°C~155°C
-55°C~155°C
Packaging:
Tape & Reel (TR)
Tape & Reel (TR)
Series:
RT
ERA-8A
Published:
2009
2014
Size / Dimension:
0.122Lx0.063W 3.10mmx1.60mm
0.126Lx0.063W 3.20mmx1.60mm
Tolerance:
±0.1%
±0.1%
JESD-609 Code:
e3
e3
Pbfree Code:
yes
yes
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
2
2
ECCN Code:
EAR99
-
Temperature Coefficient:
±50ppm/°C
±10ppm/°C
Resistance:
787kOhm
5.49kOhm
Terminal Finish:
Matte Tin (Sn) - with Nickel (Ni) barrier
Tin (Sn) - with Nickel (Ni) barrier
Composition:
Thin Film
Thin Film
Power (Watts):
0.25W 1/4W
0.25W 1/4W
Additional Feature:
HIGH PRECISION
STANDARD: IEC60115-8
Power Rating:
250mW
250mW
Voltage - Rated DC:
200V
-
Packing Method:
TR, Paper, 7 Inch
TR, PUNCHED, 7 INCH
Max Power Dissipation:
250mW
250mW
Construction:
Rectangular
Chip
Resistor Type:
FIXED RESISTOR
FIXED RESISTOR
Height:
650μm
711.2μm
Height Seated (Max):
0.026 0.65mm
0.028 0.70mm
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
Lead Free
Case Code (Metric):
-
3216
Case Code (Imperial):
-
1206
Working Voltage:
-
150V
Features:
-
Automotive AEC-Q200
Ratings:
-
AEC-Q200
RT1206BRE07787KL

RT1206BRE07787KL

(In Stock: 26)

Yageo

Qty

Unit Price

Ext Price

  • 1

    $0.081178

    $0.08

  • 500

    $0.059690

    $29.84

  • 1000

    $0.049741

    $49.74

  • 2000

    $0.045634

    $91.27

  • 5000

    $0.042649

    $213.24

  • 10000

    $0.039673

    $396.73

  • 15000

    $0.038369

    $575.54

  • 50000

    $0.037727

    $1,886.35

Minimum: 1 Multiples: 1

Unit Price: $0.081178

Ext Price: $0.08

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity