RT1206CRC079K53L alternative parts: RN73H2BTTD7772C25

Hide Shared Attributes
Part Number
Manufacturer:
Description:
RES SMD 9.53KOHM 0.25% 1/4W 1206
RES 77.7K OHM 0.25% 1/4W 1206
Factory Lead Time:
17 Weeks
10 Weeks
Package / Case:
1206 (3216 Metric)
1206 (3216 Metric)
Surface Mount:
YES
-
Terminal Shape:
WRAPAROUND
-
Mounting Feature:
SURFACE MOUNT
-
Voltage Rated:
200V
-
Operating Temperature:
-55°C~155°C
-55°C~155°C
Packaging:
Tape & Reel (TR)
Tape & Reel (TR)
Series:
RT
RN73H
Published:
2017
-
Size / Dimension:
0.122Lx0.063W 3.10mmx1.60mm
0.126Lx0.063W 3.20mmx1.60mm
Tolerance:
±0.25%
±0.25%
JESD-609 Code:
e3
-
Pbfree Code:
yes
-
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
2
2
ECCN Code:
EAR99
-
Temperature Coefficient:
±15ppm/°C
±25ppm/°C
Resistance:
9.53kOhm
77.7kOhm
Terminal Finish:
Matte Tin (Sn) - with Nickel (Ni) barrier
-
Composition:
Thin Film
Metal Film
Power (Watts):
0.25W 1/4W
0.25W 1/4W
Additional Feature:
HIGH PRECISION
-
Power Rating:
250mW
-
Packing Method:
TR, Paper, 7 Inch
-
Max Power Dissipation:
250mW
-
Construction:
Rectangular
-
Resistor Type:
FIXED RESISTOR
-
Features:
Moisture Resistant
Automotive AEC-Q200, Moisture Resistant
Height:
650μm
-
Height Seated (Max):
0.026 0.65mm
0.028 0.70mm
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Voltage - Rated DC:
-
150V
Ratings:
-
AEC-Q200
RT1206CRC079K53L

RT1206CRC079K53L

(In Stock: 19)

Yageo

Qty

Unit Price

Ext Price

  • 1

    $0.121489

    $0.12

  • 10

    $0.114612

    $1.15

  • 100

    $0.108125

    $10.81

  • 500

    $0.102005

    $51.00

  • 1000

    $0.096231

    $96.23

Minimum: 1 Multiples: 1

Unit Price: $0.121489

Ext Price: $0.12

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity