RT1206FRD07511KL alternative parts: RN73H2BTTD9092F50, D55342E07B270ERT5
Hide Shared Attributes | ![]() | ![]() | ![]() |
Part Number | |||
Manufacturer: | |||
Description: | RES SMD 511K OHM 1% 1/4W 1206 | Thin Film Resistors - SMD 1/4W 90.9K ohm 1% 50ppm | RES SMD 270K OHM 1% 1/4W 1206 |
Factory Lead Time: | 24 Weeks | 10 Weeks | 12 Weeks |
Package / Case: | 1206 (3216 Metric) | 1206 (3216 Metric) | 1206 (3216 Metric) |
Voltage Rated: | 200V | 150V | - |
Operating Temperature: | -55°C~155°C | -55°C~155°C | -55°C~150°C |
Packaging: | Tape & Reel (TR) | Tape & Reel (TR) | Tape & Reel (TR) |
Published: | 2009 | - | 2016 |
Series: | RT | RN73H | Military, MIL-PRF-55342, RM1206 |
Size / Dimension: | 0.122Lx0.063W 3.10mmx1.60mm | 0.126Lx0.063W 3.20mmx1.60mm | 0.126Lx0.063W 3.20mmx1.60mm |
Tolerance: | ±1% | ±1% | ±1% |
Pbfree Code: | yes | yes | - |
Part Status: | Active | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 2 | 2 | 2 |
Temperature Coefficient: | ±25ppm/°C | ±50ppm/°C | ±25ppm/°C |
Resistance: | 511kOhm | 90.9kOhm | 270kOhms |
Composition: | Thin Film | Metal Film | Thin Film |
Power (Watts): | 0.25W 1/4W | 0.25W 1/4W | 0.25W 1/4W |
Power Rating: | 250mW | 250mW | - |
Max Power Dissipation: | 250mW | - | 250mW |
Features: | Moisture Resistant | Automotive AEC-Q200, Moisture Resistant | Military, Non-Inductive |
Height: | 650μm | - | 838.2μm |
Height Seated (Max): | 0.026 0.65mm | 0.028 0.70mm | 0.033 0.84mm |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant | Non-RoHS Compliant |
Surface Mount: | - | YES | - |
Terminal Shape: | - | WRAPAROUND | - |
Mounting Feature: | - | SURFACE MOUNT | - |
JESD-609 Code: | - | e3 | - |
Termination: | - | SMD/SMT | - |
ECCN Code: | - | EAR99 | - |
Terminal Finish: | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - |
Voltage - Rated DC: | - | 150V | - |
Packing Method: | - | TR, PUNCHED PAPER, 7 INCH | - |
Construction: | - | Rectangular | - |
Resistor Type: | - | FIXED RESISTOR | - |
Case Code (Metric): | - | 3216 | 3216 |
Case Code (Imperial): | - | 1206 | 1206 |
Ratings: | - | AEC-Q200 | - |
Supplier Device Package: | - | - | 1206 |
Max Operating Temperature: | - | - | 150°C |
Min Operating Temperature: | - | - | -55°C |
Failure Rate: | - | - | R (0.01%) |
Length: | - | - | 3.2004mm |
Width: | - | - | 1.6002mm |

RT1206FRD07511KL
(In Stock: 10)
YageoQty
Unit Price
Ext Price
1
$0.019169
$0.02
500
$0.014095
$7.05
1000
$0.011746
$11.75
2000
$0.010776
$21.55
5000
$0.010071
$50.36
10000
$0.009368
$93.68
15000
$0.009060
$135.90
50000
$0.008909
$445.45
Minimum: 1 Multiples: 1
Unit Price: $0.019169
Ext Price: $0.02
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity