RT1206WRC0760K4L alternative parts: RN73R2BTTD6491A10, RN73H2BTTD2941A25

Hide Shared Attributes
Part Number
Manufacturer:
Description:
RES SMD 60.4KOHM 0.05% 1/4W 1206
RES 6.49K OHM 0.05% 1/4W 1206
RES 2.94K OHM 0.05% 1/4W 1206
Factory Lead Time:
17 Weeks
10 Weeks
10 Weeks
Package / Case:
1206 (3216 Metric)
1206 (3216 Metric)
1206 (3216 Metric)
Surface Mount:
YES
-
-
Terminal Shape:
WRAPAROUND
-
-
Mounting Feature:
SURFACE MOUNT
-
-
Voltage Rated:
200V
-
-
Operating Temperature:
-55°C~155°C
-55°C~155°C
-55°C~155°C
Packaging:
Tape & Reel (TR)
Tape & Reel (TR)
Tape & Reel (TR)
Series:
RT
RN73R
RN73H
Size / Dimension:
0.122Lx0.063W 3.10mmx1.60mm
0.126Lx0.063W 3.20mmx1.60mm
0.126Lx0.063W 3.20mmx1.60mm
Tolerance:
±0.05%
±0.05%
±0.05%
JESD-609 Code:
e3
-
-
Pbfree Code:
yes
-
-
Part Status:
Active
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
2
2
2
ECCN Code:
EAR99
-
-
Temperature Coefficient:
±15ppm/°C
±10ppm/°C
±25ppm/°C
Resistance:
60.4kOhm
6.49kOhm
2.94kOhm
Terminal Finish:
Matte Tin (Sn) - with Nickel (Ni) barrier
-
-
Composition:
Thin Film
Thin Film
Metal Film
Power (Watts):
0.25W 1/4W
0.25W 1/4W
0.25W 1/4W
Additional Feature:
HIGH PRECISION
-
-
Power Rating:
250mW
-
-
Packing Method:
TR, Paper, 7 Inch
-
-
Max Power Dissipation:
250mW
-
-
Construction:
Rectangular
-
-
Resistor Type:
FIXED RESISTOR
-
-
Features:
Moisture Resistant
Moisture Resistant
Automotive AEC-Q200, Moisture Resistant
Height:
650μm
-
-
Height Seated (Max):
0.026 0.65mm
0.028 0.70mm
0.028 0.70mm
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
ROHS3 Compliant
Voltage - Rated DC:
-
-
150V
Ratings:
-
-
AEC-Q200
RT1206WRC0760K4L

RT1206WRC0760K4L

(In Stock: 21)

Yageo

Qty

Unit Price

Ext Price

  • 1

    $1.427521

    $1.43

  • 10

    $1.346718

    $13.47

  • 100

    $1.270488

    $127.05

  • 500

    $1.198574

    $599.29

  • 1000

    $1.130730

    $1,130.73

Minimum: 1 Multiples: 1

Unit Price: $1.427521

Ext Price: $1.43

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity