RT1206WRD07280RL alternative parts: RT1206FRE07150KL

Hide Shared Attributes
Part Number
Manufacturer:
Description:
RES SMD 280 OHM 0.05% 1/4W 1206
RES SMD 150K OHM 1% 1/4W 1206
Factory Lead Time:
17 Weeks
24 Weeks
Package / Case:
1206 (3216 Metric)
1206 (3216 Metric)
Surface Mount:
YES
-
Terminal Shape:
WRAPAROUND
WRAPAROUND
Mounting Feature:
SURFACE MOUNT
-
Voltage Rated:
200V
200V
Operating Temperature:
-55°C~155°C
-55°C~155°C
Packaging:
Tape & Reel (TR)
Tape & Reel (TR)
Series:
RT
RT
Size / Dimension:
0.122Lx0.063W 3.10mmx1.60mm
0.122Lx0.063W 3.10mmx1.60mm
Tolerance:
±0.05%
±1%
JESD-609 Code:
e3
e3
Pbfree Code:
yes
yes
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
2
2
ECCN Code:
EAR99
EAR99
Temperature Coefficient:
±25ppm/°C
±50ppm/°C
Resistance:
280Ohm
150kOhm
Terminal Finish:
Matte Tin (Sn) - with Nickel (Ni) barrier
-
Composition:
Thin Film
Thin Film
Power (Watts):
0.25W 1/4W
0.25W 1/4W
Additional Feature:
HIGH PRECISION
HIGH PRECISION
Power Rating:
250mW
250mW
Packing Method:
TR, Paper, 7 Inch
TR, Paper, 7 Inch
Max Power Dissipation:
250mW
250mW
Construction:
Rectangular
Rectangular
Resistor Type:
FIXED RESISTOR
FIXED RESISTOR
Features:
Moisture Resistant
-
Height:
650μm
650μm
Height Seated (Max):
0.026 0.65mm
0.026 0.65mm
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Contact Plating:
-
Tin
Mount:
-
Surface Mount
Published:
-
2009
Termination:
-
SMD/SMT
Voltage - Rated DC:
-
200V
Depth:
-
1.6mm
Military Standard:
-
Not
Case Code (Metric):
-
3216
Case Code (Imperial):
-
1206
Radiation Hardening:
-
No
Lead Free:
-
Lead Free
RT1206WRD07280RL

RT1206WRD07280RL

(In Stock: 32)

Yageo

Qty

Unit Price

Ext Price

  • 1

    $0.753389

    $0.75

  • 10

    $0.710745

    $7.11

  • 100

    $0.670514

    $67.05

  • 500

    $0.632560

    $316.28

  • 1000

    $0.596755

    $596.76

Minimum: 1 Multiples: 1

Unit Price: $0.753389

Ext Price: $0.75

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity