RT1210CRE0724R3L alternative parts: RN73H2ETTD5621C50, RN73H2ETTD1051C25

Hide Shared Attributes
Part Number
Manufacturer:
Description:
RES SMD 24.3 OHM 0.25% 1/4W 1210
Thin Film Resistors - SMD 1/4W 56.2K ohm 0.25% 50ppm
RES 1.05K OHM 0.25% 1/4W 1210
Factory Lead Time:
17 Weeks
10 Weeks
10 Weeks
Package / Case:
1210 (3225 Metric)
1210 (3225 Metric)
1210 (3225 Metric)
Surface Mount:
YES
YES
YES
Terminal Shape:
WRAPAROUND
WRAPAROUND
WRAPAROUND
Mounting Feature:
SURFACE MOUNT
SURFACE MOUNT
SURFACE MOUNT
Operating Temperature:
-55°C~125°C
-55°C~155°C
-55°C~155°C
Packaging:
Tape & Reel (TR)
Tape & Reel (TR)
Tape & Reel (TR)
Series:
RT
RN73H
RN73H
Size / Dimension:
0.122Lx0.102W 3.10mmx2.60mm
0.126Lx0.098W 3.20mmx2.50mm
0.126Lx0.098W 3.20mmx2.50mm
Tolerance:
±0.25%
±0.25%
±0.25%
JESD-609 Code:
e3
e3
e3
Pbfree Code:
yes
yes
yes
Part Status:
Active
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
2
2
2
ECCN Code:
EAR99
EAR99
-
Temperature Coefficient:
±50ppm/°C
±50ppm/°C
±25ppm/°C
Resistance:
24.3Ohm
5.62kOhm
1.05kOhm
Terminal Finish:
Matte Tin (Sn) - with Nickel (Ni) barrier
Matte Tin (Sn) - with Nickel (Ni) barrier
Matte Tin (Sn) - with Nickel (Ni) barrier
Composition:
Thin Film
Metal Film
Metal Film
Power (Watts):
0.25W 1/4W
0.25W 1/4W
0.25W 1/4W
Additional Feature:
HIGH PRECISION
-
-
Packing Method:
TR, Paper, 7 Inch
TR, PUNCHED PAPER, 7 INCH
TR, PUNCHED PAPER, 7 INCH
Max Power Dissipation:
250mW
-
-
Construction:
Rectangular
Rectangular
Rectangular
Resistor Type:
FIXED RESISTOR
FIXED RESISTOR
FIXED RESISTOR
Features:
Moisture Resistant
Automotive AEC-Q200, Moisture Resistant
Automotive AEC-Q200, Moisture Resistant
Height:
660.4μm
-
-
Height Seated (Max):
0.026 0.65mm
0.028 0.70mm
0.028 0.70mm
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
ROHS3 Compliant
Voltage Rated:
-
200V
-
Termination:
-
SMD/SMT
-
Power Rating:
-
250mW
-
Voltage - Rated DC:
-
200V
-
Case Code (Metric):
-
3225
-
Case Code (Imperial):
-
1210
-
Ratings:
-
AEC-Q200
AEC-Q200
RT1210CRE0724R3L

RT1210CRE0724R3L

(In Stock: 49)

Yageo

Qty

Unit Price

Ext Price

  • 1

    $0.164712

    $0.16

  • 10

    $0.155389

    $1.55

  • 100

    $0.146593

    $14.66

  • 500

    $0.138295

    $69.15

  • 1000

    $0.130467

    $130.47

Minimum: 1 Multiples: 1

Unit Price: $0.164712

Ext Price: $0.16

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity