RT1210FRE075R1L alternative parts: RT1210FRD0741K2L, RN73H2ETTD62R0F25

Hide Shared Attributes
Part Number
Manufacturer:
Description:
RES SMD 5.1 OHM 1% 1/4W 1210
RES SMD 41.2K OHM 1% 1/4W 1210
Thin Film Resistors 62Ohm,1210,1%,25ppm, 250mW,200V
Factory Lead Time:
17 Weeks
17 Weeks
10 Weeks
Package / Case:
1210 (3225 Metric)
1210 (3225 Metric)
1210 (3225 Metric)
Surface Mount:
YES
-
YES
Terminal Shape:
WRAPAROUND
-
WRAPAROUND
Mounting Feature:
SURFACE MOUNT
-
SURFACE MOUNT
Operating Temperature:
-55°C~125°C
-55°C~125°C
-55°C~155°C
Packaging:
Tape & Reel (TR)
Tape & Reel (TR)
Tape & Reel (TR)
Series:
RT
RT
RN73H
Published:
2009
2009
-
Size / Dimension:
0.122Lx0.102W 3.10mmx2.60mm
0.122Lx0.102W 3.10mmx2.60mm
0.126Lx0.098W 3.20mmx2.50mm
Tolerance:
±1%
±1%
±1%
JESD-609 Code:
e3
-
e3
Pbfree Code:
yes
yes
yes
Part Status:
Active
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
2
2
2
ECCN Code:
EAR99
-
EAR99
Temperature Coefficient:
±50ppm/°C
±25ppm/°C
±25ppm/°C
Resistance:
5.1Ohm
41.2kOhm
62Ohm
Terminal Finish:
Matte Tin (Sn) - with Nickel (Ni) barrier
-
Matte Tin (Sn) - with Nickel (Ni) barrier
Composition:
Thin Film
Thin Film
Metal Film
Power (Watts):
0.25W 1/4W
0.25W 1/4W
0.25W 1/4W
Additional Feature:
HIGH PRECISION
-
-
Packing Method:
TR, Paper, 7 Inch
-
TR, PUNCHED PAPER, 7 INCH
Max Power Dissipation:
250mW
250mW
-
Construction:
Rectangular
-
Rectangular
Resistor Type:
FIXED RESISTOR
-
FIXED RESISTOR
Features:
Moisture Resistant
Moisture Resistant
Automotive AEC-Q200, Moisture Resistant
Height:
660.4μm
660.4μm
-
Height Seated (Max):
0.026 0.65mm
0.026 0.65mm
0.028 0.70mm
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
ROHS3 Compliant
Voltage Rated:
-
-
200V
Termination:
-
-
SMD/SMT
Power Rating:
-
-
250mW
Voltage - Rated DC:
-
-
200V
Case Code (Metric):
-
-
3225
Case Code (Imperial):
-
-
1210
Ratings:
-
-
AEC-Q200
RT1210FRE075R1L

RT1210FRE075R1L

(In Stock: 7)

Yageo

Qty

Unit Price

Ext Price

  • 1

    $0.133682

    $0.13

  • 10

    $0.126115

    $1.26

  • 100

    $0.118977

    $11.90

  • 500

    $0.112242

    $56.12

  • 1000

    $0.105889

    $105.89

Minimum: 1 Multiples: 1

Unit Price: $0.133682

Ext Price: $0.13

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity