RT1210WRB0737K4L alternative parts: RN73H2ETTD1370A10, RN73H2ETTD6571A25
Hide Shared Attributes | ![]() | ![]() | ![]() |
Part Number | |||
Manufacturer: | |||
Description: | RES SMD 37.4KOHM 0.05% 1/4W 1210 | Thin Film Resistors - SMD 137Ohm,1210,0.05%,10 ppm,250mW,200V | Thin Film Resistors - SMD 6.57kOhm,1210,0.05%, 25ppm,250mW,200V |
Factory Lead Time: | 17 Weeks | 10 Weeks | 10 Weeks |
Package / Case: | 1210 (3225 Metric) | 1210 (3225 Metric) | 1210 (3225 Metric) |
Surface Mount: | YES | YES | YES |
Terminal Shape: | WRAPAROUND | WRAPAROUND | WRAPAROUND |
Mounting Feature: | SURFACE MOUNT | SURFACE MOUNT | SURFACE MOUNT |
Operating Temperature: | -55°C~125°C | -55°C~155°C | -55°C~155°C |
Packaging: | Tape & Reel (TR) | Tape & Reel (TR) | Tape & Reel (TR) |
Series: | RT | RN73H | RN73H |
Size / Dimension: | 0.122Lx0.102W 3.10mmx2.60mm | 0.126Lx0.098W 3.20mmx2.50mm | 0.126Lx0.098W 3.20mmx2.50mm |
Tolerance: | ±0.05% | ±0.05% | ±0.05% |
JESD-609 Code: | e3 | e3 | e3 |
Pbfree Code: | yes | yes | yes |
Part Status: | Active | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 2 | 2 | 2 |
ECCN Code: | EAR99 | EAR99 | EAR99 |
Temperature Coefficient: | ±10ppm/°C | ±10ppm/°C | ±25ppm/°C |
Resistance: | 37.4kOhm | 137Ohm | 6.57kOhm |
Terminal Finish: | Matte Tin (Sn) - with Nickel (Ni) barrier | Matte Tin (Sn) - with Nickel (Ni) barrier | Matte Tin (Sn) - with Nickel (Ni) barrier |
Composition: | Thin Film | Metal Film | Metal Film |
Power (Watts): | 0.25W 1/4W | 0.25W 1/4W | 0.25W 1/4W |
Additional Feature: | HIGH PRECISION | - | - |
Packing Method: | TR, Paper, 7 Inch | TR, PUNCHED PAPER, 7 INCH | TR, PUNCHED PAPER, 7 INCH |
Max Power Dissipation: | 250mW | - | - |
Construction: | Rectangular | Rectangular | Rectangular |
Resistor Type: | FIXED RESISTOR | FIXED RESISTOR | FIXED RESISTOR |
Features: | Moisture Resistant | Automotive AEC-Q200, Moisture Resistant | Automotive AEC-Q200, Moisture Resistant |
Height: | 660.4μm | 600μm | 600μm |
Height Seated (Max): | 0.026 0.65mm | 0.028 0.70mm | 0.028 0.70mm |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant | ROHS3 Compliant |
Voltage Rated: | - | 200V | 200V |
Termination: | - | SMD/SMT | SMD/SMT |
Power Rating: | - | 250mW | 250mW |
Voltage - Rated DC: | - | 200V | 200V |
Case Code (Metric): | - | 3225 | 3225 |
Case Code (Imperial): | - | 1210 | 1210 |
Ratings: | - | AEC-Q200 | AEC-Q200 |

RT1210WRB0737K4L
(In Stock: 26)
YageoQty
Unit Price
Ext Price
1
$0.900636
$0.90
10
$0.849657
$8.50
100
$0.801563
$80.16
500
$0.756191
$378.10
1000
$0.713388
$713.39
Minimum: 1 Multiples: 1
Unit Price: $0.900636
Ext Price: $0.90
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity