RT1210WRD0749R9L alternative parts: RN73H2ETTD2152A25
Hide Shared Attributes | ![]() | ![]() |
Part Number | ||
Manufacturer: | ||
Description: | RES SMD 49.9 OHM 0.05% 1/4W 1210 | Thin Film Resistors - SMD 1/4W 21.5K ohm 0.05% 25ppm |
Factory Lead Time: | 17 Weeks | 10 Weeks |
Package / Case: | 1210 (3225 Metric) | 1210 (3225 Metric) |
Operating Temperature: | -55°C~125°C | -55°C~155°C |
Packaging: | Tape & Reel (TR) | Tape & Reel (TR) |
Series: | RT | RN73H |
Size / Dimension: | 0.122Lx0.102W 3.10mmx2.60mm | 0.126Lx0.098W 3.20mmx2.50mm |
Tolerance: | ±0.05% | ±0.05% |
Pbfree Code: | yes | yes |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 2 | 2 |
Temperature Coefficient: | ±25ppm/°C | ±25ppm/°C |
Resistance: | 49.9Ohm | 21.5kOhm |
Composition: | Thin Film | Metal Film |
Power (Watts): | 0.25W 1/4W | 0.25W 1/4W |
Max Power Dissipation: | 250mW | - |
Features: | Moisture Resistant | Automotive AEC-Q200, Moisture Resistant |
Height: | 660.4μm | 600μm |
Height Seated (Max): | 0.026 0.65mm | 0.028 0.70mm |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Surface Mount: | - | YES |
Terminal Shape: | - | WRAPAROUND |
Mounting Feature: | - | SURFACE MOUNT |
Voltage Rated: | - | 200V |
JESD-609 Code: | - | e3 |
Termination: | - | SMD/SMT |
ECCN Code: | - | EAR99 |
Terminal Finish: | - | Matte Tin (Sn) - with Nickel (Ni) barrier |
Power Rating: | - | 250mW |
Voltage - Rated DC: | - | 200V |
Packing Method: | - | TR, PUNCHED PAPER, 7 INCH |
Construction: | - | Rectangular |
Resistor Type: | - | FIXED RESISTOR |
Case Code (Metric): | - | 3225 |
Case Code (Imperial): | - | 1210 |
Ratings: | - | AEC-Q200 |

RT1210WRD0749R9L
(In Stock: 8)
YageoQty
Unit Price
Ext Price
1
$1.436810
$1.44
10
$1.355481
$13.55
100
$1.278756
$127.88
500
$1.206373
$603.19
1000
$1.138088
$1,138.09
Minimum: 1 Multiples: 1
Unit Price: $1.436810
Ext Price: $1.44
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity