RT2010FKE07232KL alternative parts: WSL2010R0320FEK, RT2010FKE07154KL

Hide Shared Attributes
Part Number
Manufacturer:
Description:
RES SMD 232K OHM 1% 1/2W 2010
BULK / WSL-2010 .032 1% EK e3
RES SMD 154K OHM 1% 1/2W 2010
Factory Lead Time:
17 Weeks
18 Weeks
17 Weeks
Package / Case:
2010 (5025 Metric)
2010 (5025 Metric)
2010 (5025 Metric)
Surface Mount:
YES
-
YES
Terminal Shape:
WRAPAROUND
-
WRAPAROUND
Mounting Feature:
SURFACE MOUNT
-
SURFACE MOUNT
Operating Temperature:
-55°C~125°C
-65°C~170°C
-55°C~125°C
Packaging:
Tape & Reel (TR)
Bulk
Tape & Reel (TR)
Series:
RT
WSL
RT
Published:
2009
2016
2009
Size / Dimension:
0.197Lx0.098W 5.00mmx2.50mm
0.200Lx0.100W 5.08mmx2.54mm
0.197Lx0.098W 5.00mmx2.50mm
Tolerance:
±1%
±1%
±1%
JESD-609 Code:
e3
-
e3
Pbfree Code:
yes
-
yes
Part Status:
Active
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
2
2
2
ECCN Code:
EAR99
-
EAR99
Temperature Coefficient:
±50ppm/°C
±75ppm/°C
±50ppm/°C
Resistance:
232kOhm
32mOhms
154kOhm
Terminal Finish:
Matte Tin (Sn) - with Nickel (Ni) barrier
-
Matte Tin (Sn) - with Nickel (Ni) barrier
Composition:
Thin Film
Metal Element
Thin Film
Power (Watts):
0.5W 1/2W
0.5W 1/2W
0.5W 1/2W
Additional Feature:
HIGH PRECISION
-
HIGH PRECISION
Packing Method:
TR, Embossed, 7 Inch
-
TR, Embossed, 7 Inch
Max Power Dissipation:
500mW
-
500mW
Construction:
Rectangular
-
Rectangular
Resistor Type:
FIXED RESISTOR
-
FIXED RESISTOR
Rated Power Dissipation (P):
0.5W
-
0.5W
Features:
Moisture Resistant
Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding
Moisture Resistant
Height:
660.4μm
-
660.4μm
Height Seated (Max):
0.026 0.65mm
0.035 0.89mm
0.026 0.65mm
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
ROHS3 Compliant
Supplier Device Package:
-
2010
-
Power Rating:
-
500mW
-
Lead Free:
-
Lead Free
-
Ratings:
-
AEC-Q200
-
RT2010FKE07232KL

RT2010FKE07232KL

(In Stock: 15)

Yageo

Qty

Unit Price

Ext Price

  • 1

    $0.132818

    $0.13

  • 10

    $0.125300

    $1.25

  • 100

    $0.118207

    $11.82

  • 500

    $0.111516

    $55.76

  • 1000

    $0.105204

    $105.20

Minimum: 1 Multiples: 1

Unit Price: $0.132818

Ext Price: $0.13

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity