RV0805FR-07120KL alternative parts: AA0805FR-07324KL
Hide Shared Attributes | ![]() | ![]() |
Part Number | ||
Manufacturer: | ||
Description: | RES SMD 120K OHM 1% 1/8W 0805 | RES SMD 324K OHM 1% 1/8W 0805 |
Factory Lead Time: | 24 Weeks | 33 Weeks |
Package / Case: | 0805 (2012 Metric) | 0805 (2012 Metric) |
Surface Mount: | YES | - |
Terminal Shape: | WRAPAROUND | - |
Mounting Feature: | SURFACE MOUNT | - |
Operating Temperature: | -55°C~155°C | -55°C~155°C |
Packaging: | Tape & Reel (TR) | Tape & Reel (TR) |
Series: | RV | AA |
Published: | 2010 | 2015 |
Size / Dimension: | 0.079Lx0.049W 2.00mmx1.25mm | 0.079Lx0.049W 2.00mmx1.25mm |
Tolerance: | ±1% | ±1% |
JESD-609 Code: | e3 | - |
Pbfree Code: | yes | yes |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 2 | 2 |
ECCN Code: | EAR99 | - |
Temperature Coefficient: | ±200ppm/°C | ±150ppm/°C |
Resistance: | 120kOhm | 324kOhm |
Terminal Finish: | Matte Tin (Sn) - with Nickel (Ni) barrier | - |
Composition: | Thick Film | Thick Film |
Power (Watts): | 0.125W 1/8W | 0.125W 1/8W |
Additional Feature: | LASER TRIMMABLE | - |
Packing Method: | TR, PAPER, 7 INCH | - |
Max Power Dissipation: | 125mW | 125mW |
Construction: | Rectangular | - |
Resistor Type: | FIXED RESISTOR | - |
Working Voltage: | 400V | - |
Features: | High Voltage, Moisture Resistant | Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant |
Height: | 609.6μm | 609.6μm |
Height Seated (Max): | 0.024 0.60mm | 0.024 0.60mm |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Ratings: | - | AEC-Q200 |

RV0805FR-07120KL
(In Stock: 35)
YageoQty
Unit Price
Ext Price
1
$0.011591
$0.01
500
$0.008523
$4.26
1000
$0.007102
$7.10
2000
$0.006516
$13.03
5000
$0.006090
$30.45
10000
$0.005665
$56.65
15000
$0.005478
$82.17
50000
$0.005387
$269.35
Minimum: 1 Multiples: 1
Unit Price: $0.011591
Ext Price: $0.01
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity