RW2-0512S/H3 alternative parts: MEV1S0505DC, MEV1S1212DC

Hide Shared Attributes
Part Number
Manufacturer:
Description:
CONV DC/DC 2W 4.5-9VIN 12VOUT
Isolated DC/DC Converters 5Vin 5Vout 200mA 1W DIP
Module DC-DC 1-OUT 12V 0.084A 1W 5-Pin DIP Tube
Factory Lead Time:
9 Weeks
14 Weeks
13 Weeks
Mount:
Through Hole
Through Hole
Through Hole
Mounting Type:
Through Hole
Through Hole
Through Hole
Package / Case:
16-DIP Module, 6 Leads
14-DIP Module, 5 Leads
14-DIP Module, 5 Leads
Number of Pins:
6
5
5
Weight:
6.4g
2.6g
-
Operating Temperature:
-40°C~85°C
-40°C~85°C
-40°C~85°C
Packaging:
Tube
Tube
Tube
Series:
ECONOLINE RW2 (2W)
MEV1 (1W)
MEV1 (1W)
Size / Dimension:
0.95Lx0.57W x 0.38 H 24.2mmx14.5mmx9.7mm
0.77Lx0.39W x 0.28 H 19.7mmx10.0mmx7.0mm
0.77Lx0.39W x 0.28 H 19.7mmx10.0mmx7.0mm
Pbfree Code:
yes
yes
yes
Part Status:
Active
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
6
5
5
ECCN Code:
EAR99
EAR99
EAR99
Type:
Isolated Module
Isolated Module
Isolated Module
Applications:
ITE (Commercial), Medical
ITE (Commercial)
ITE (Commercial)
Max Power Dissipation:
2W
1W
1W
Terminal Position:
DUAL
DUAL
DUAL
Peak Reflow Temperature (Cel):
NOT SPECIFIED
-
-
Number of Functions:
1
1
1
Depth:
14.5mm
19.7mm
19.7mm
Time@Peak Reflow Temperature-Max (s):
NOT SPECIFIED
-
-
Number of Outputs:
1
1
1
Efficiency:
75%
84%
88%
Voltage - Isolation:
3kV
3kV
3kV
Voltage - Input (Max):
9V
-
-
Output Voltage:
12V
5V
12V
Max Output Current:
166mA
200mA
84mA
Voltage - Input (Min):
4.5V
-
-
Trim/Adjustable Output:
NO
NO
NO
Output Current:
166mA
200mA
84mA
Output Power:
2W
1W
1W
Max Output Voltage:
12V
-
-
Nominal Input Voltage:
5V
5V
12V
Isolation:
Isolated
Isolated
Isolated
Features:
SCP
-
-
Height:
14.5mm
7mm
7mm
Length:
24.2mm
-
-
RoHS Status:
ROHS3 Compliant
RoHS Compliant
RoHS Compliant
Lead Free:
Lead Free
Lead Free
-
Usage Level:
-
Industrial grade
-
JESD-609 Code:
-
e3
e3
Terminal Finish:
-
MATTE TIN OVER NICKEL
Matte Tin (Sn) - with Nickel (Ni) barrier
Power Rating:
-
1W
1W
Input Voltage-Nom:
-
5V
12V
Current - Output 1:
-
200mA
84mA
Max Output Power:
-
1W
1W
Nominal Output Voltage:
-
5V
12V
Max Input Voltage (DC):
-
5.5V
13.2V
Min Input Voltage (DC):
-
4.5V
10.8V
REACH SVHC:
-
No SVHC
No SVHC
Radiation Hardening:
-
No
No
RW2-0512S/H3

RW2-0512S/H3

(In Stock: 21)

Recom Power

Qty

Unit Price

Ext Price

  • 1

    $20.839941

    $20.84

  • 10

    $19.660322

    $196.60

  • 100

    $18.547474

    $1,854.75

  • 500

    $17.497617

    $8,748.81

  • 1000

    $16.507185

    $16,507.18

Minimum: 1 Multiples: 1

Unit Price: $20.839941

Ext Price: $20.84

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity