RWR74S17R4FSRSL alternative parts: RWR74S44R2FSBSL, RWR84S2201FRBSL
Hide Shared Attributes | ![]() | ![]() | ![]() |
Part Number | |||
Manufacturer: | |||
Description: | RES 17.4 OHM 5W 1% WW AXIAL | RES 44.2 OHM 5W 1% WW AXIAL | RES 2.2K OHM 7W 1% WW AXIAL |
Factory Lead Time: | 29 Weeks | 29 Weeks | 16 Weeks |
Package / Case: | Axial | Axial | Axial |
Supplier Device Package: | Axial | Axial | Axial |
Operating Temperature: | -55°C~250°C | -55°C~250°C | -55°C~250°C |
Packaging: | Tape & Reel (TR) | Bulk | Bulk |
Series: | Military, MIL-PRF-39007, RWR74S | Military, MIL-PRF-39007, RWR74S | Military, MIL-PRF-39007, RWR84S |
Published: | 2017 | 2017 | 2017 |
Size / Dimension: | 0.312Diax0.875L 7.92mmx22.23mm | 0.312Diax0.875L 7.92mmx22.23mm | 0.312Diax0.875L 7.92mmx22.23mm |
Tolerance: | ±1% | ±1% | ±1% |
Part Status: | Active | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 2 | 2 | 2 |
Temperature Coefficient: | ±30ppm/°C | ±30ppm/°C | ±20ppm/°C |
Resistance: | 17.4Ohms | 44.2Ohms | 2.2kOhms |
Composition: | Wirewound | Wirewound | Wirewound |
Power (Watts): | 5W | 5W | 7W |
Power Rating: | 5W | 5W | 7W |
Max Power Dissipation: | 5W | 5W | 7W |
Lead Length: | 38.1mm | 38.1mm | 38.1mm |
Failure Rate: | S (0.001%) | S (0.001%) | R (0.01%) |
Features: | Military, Moisture Resistant | Military, Moisture Resistant | Military, Moisture Resistant |
Length: | 22.225mm | 22.225mm | 22.225mm |
Width: | 7.92mm | 7.92mm | 7.92mm |
RoHS Status: | Non-RoHS Compliant | Non-RoHS Compliant | Non-RoHS Compliant |
Lead Free: | Contains Lead | Contains Lead | Contains Lead |
Max Operating Temperature: | - | - | 250°C |
Min Operating Temperature: | - | - | -55°C |

RWR74S17R4FSRSL
(In Stock: 29)
Vishay DaleQty
Unit Price
Ext Price
1
$8.969267
$8.97
10
$8.461573
$84.62
100
$7.982616
$798.26
500
$7.530770
$3,765.38
1000
$7.104500
$7,104.50
Minimum: 1 Multiples: 1
Unit Price: $8.969267
Ext Price: $8.97
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity