RWR81NR100DRB12 alternative parts: RWR81N49R9DRRSL

Hide Shared Attributes
Part Number
Manufacturer:
Description:
Res Wirewound 0.1 Ohm 0.5% 1W 650ppm/C 0.01% Ceramic Hi Temp Sil AXL Thru-Hole Bulk
RES 49.9 OHM 1W 0.5% WW AXIAL
Factory Lead Time:
48 Weeks
16 Weeks
Contact Plating:
Lead, Tin
-
Mount:
Through Hole
-
Package / Case:
Axial
Axial
Supplier Device Package:
Axial
Axial
Operating Temperature:
-55°C~250°C
-55°C~250°C
Packaging:
Bulk
Tape & Reel (TR)
Series:
Military, MIL-PRF-39007, RWR81N
Military, MIL-PRF-39007, RWR81N
Published:
2016
2016
Size / Dimension:
0.085Diax0.250L 2.16mmx6.35mm
0.085Diax0.250L 2.16mmx6.35mm
Tolerance:
±0.5%
±0.5%
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
2
2
Temperature Coefficient:
±650ppm/°C
±20ppm/°C
Resistance:
100mOhms
49.9Ohms
Max Operating Temperature:
250°C
250°C
Min Operating Temperature:
-55°C
-55°C
Composition:
Wirewound
Wirewound
Power (Watts):
1W
1W
Power Rating:
1W
1W
Max Power Dissipation:
1W
1W
Military Standard:
MIL-PRF-39007
-
Lead Length:
38.1mm
38.1mm
Failure Rate:
R (0.01%)
R (0.01%)
Features:
Military, Moisture Resistant, Non-Inductive
Military, Moisture Resistant, Non-Inductive
Diameter:
2.16mm
-
Length:
6.35mm
6.35mm
Width:
2.16mm
2.16mm
Radiation Hardening:
No
-
RoHS Status:
Non-RoHS Compliant
Non-RoHS Compliant
Lead Free:
Contains Lead
Contains Lead
RWR81NR100DRB12

RWR81NR100DRB12

(In Stock: 48)

Vishay Dale

Qty

Unit Price

Ext Price

  • 1

    $27.755054

    $27.76

  • 10

    $26.184013

    $261.84

  • 100

    $24.701899

    $2,470.19

  • 500

    $23.303678

    $11,651.84

  • 1000

    $21.984602

    $21,984.60

Minimum: 1 Multiples: 1

Unit Price: $27.755054

Ext Price: $27.76

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity