RWR81S1820FSS70 alternative parts: RWR81S2490FRS70
Hide Shared Attributes | ![]() | ![]() |
Part Number | ||
Manufacturer: | ||
Description: | Res Wirewound 182 Ohm 1% 1W 20ppm/C 0.001% Ceramic Hi Temp Sil AXL Thru-Hole T/R | Res Wirewound 249 Ohm 1% 1W 20ppm/C 0.01% Ceramic Hi Temp Sil AXL Thru-Hole T/R |
Factory Lead Time: | 16 Weeks | 19 Weeks |
Contact Plating: | Lead, Tin | Lead, Tin |
Mount: | Through Hole | Through Hole |
Package / Case: | Axial | Axial |
Operating Temperature: | -55°C~250°C | -55°C~250°C |
Packaging: | Tape & Reel (TR) | Tape & Reel (TR) |
Series: | Military, MIL-PRF-39007, RWR81S | Military, MIL-PRF-39007, RWR81S |
Published: | 2013 | 2016 |
Size / Dimension: | 0.085Diax0.250L 2.16mmx6.35mm | 0.085Diax0.250L 2.16mmx6.35mm |
Tolerance: | ±1% | ±1% |
JESD-609 Code: | e0 | e0 |
Pbfree Code: | no | no |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 2 | 2 |
ECCN Code: | EAR99 | EAR99 |
Temperature Coefficient: | ±20ppm/°C | ±20ppm/°C |
Resistance: | 182Ohm | 249Ohm |
Terminal Finish: | Tin/Lead (Sn/Pb) | Tin/Lead (Sn/Pb) |
Composition: | Wirewound | Wirewound |
Power Rating: | 1W | 1W |
Packing Method: | TR | TR |
Max Power Dissipation: | 1W | 1W |
Construction: | Tubular | Tubular |
Resistor Type: | FIXED RESISTOR | FIXED RESISTOR |
Military Standard: | MIL-PRF-39007 | MIL-PRF-39007 |
Rated Power Dissipation (P): | 1W | 1W |
Lead Length: | 38.1mm | 38.1mm |
Working Voltage: | 13.4907V | 15.5885V |
Failure Rate: | S (0.001%) | R (0.01%) |
Features: | Military, Moisture Resistant | Military, Moisture Resistant |
Diameter: | 2.16mm | 2.16mm |
Radiation Hardening: | No | No |
RoHS Status: | Non-RoHS Compliant | Non-RoHS Compliant |
Lead Free: | Contains Lead | Contains Lead |

RWR81S1820FSS70
(In Stock: 9)
Vishay DaleQty
Unit Price
Ext Price
1
$9.221563
$9.22
10
$8.699588
$87.00
100
$8.207159
$820.72
500
$7.742603
$3,871.30
1000
$7.304342
$7,304.34
Minimum: 1 Multiples: 1
Unit Price: $9.221563
Ext Price: $9.22
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity