RWR81S1R69FRS73 alternative parts: RWR81S4R99FMB12
Hide Shared Attributes | ![]() | ![]() |
Part Number | ||
Manufacturer: | ||
Description: | Res Wirewound 1.69 Ohm 1% 1W 50ppm/C 0.01% Ceramic Hi Temp Sil AXL Thru-Hole T/R | Res Wirewound 4.99 Ohm 1% 1W 50ppm/C 1% Ceramic Hi Temp Sil AXL Thru-Hole Bulk |
Factory Lead Time: | 19 Weeks | 12 Weeks |
Contact Plating: | Lead, Tin | Lead, Tin |
Mount: | Through Hole | Through Hole |
Package / Case: | Axial | Axial |
Supplier Device Package: | Axial | Axial |
Operating Temperature: | -55°C~250°C | -55°C~250°C |
Packaging: | Tape & Reel (TR) | Bulk |
Series: | Military, MIL-PRF-39007, RWR81S | Military, MIL-PRF-39007, RWR81S |
Published: | 2016 | 2016 |
Size / Dimension: | 0.085Diax0.250L 2.16mmx6.35mm | 0.085Diax0.250L 2.16mmx6.35mm |
Tolerance: | ±1% | ±1% |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 2 | 2 |
Temperature Coefficient: | ±50ppm/°C | ±50ppm/°C |
Resistance: | 1.69Ohms | 4.99Ohms |
Max Operating Temperature: | 250°C | 250°C |
Min Operating Temperature: | -65°C | -55°C |
Composition: | Wirewound | Wirewound |
Power (Watts): | 1W | 1W |
Power Rating: | 1W | 1W |
Max Power Dissipation: | 1W | 1W |
Military Standard: | MIL-PRF-39007 | MIL-PRF-39007 |
Lead Length: | 38.1mm | 38.1mm |
Failure Rate: | R (0.01%) | M (1%) |
Features: | Military, Moisture Resistant | Military, Moisture Resistant |
Diameter: | 2.16mm | 2.16mm |
Length: | 6.35mm | 6.35mm |
Width: | 2.16mm | 2.16mm |
RoHS Status: | Non-RoHS Compliant | Non-RoHS Compliant |
Lead Free: | Contains Lead | Contains Lead |

RWR81S1R69FRS73
(In Stock: 27)
Vishay DaleQty
Unit Price
Ext Price
1
$6.703693
$6.70
10
$6.324239
$63.24
100
$5.966263
$596.63
500
$5.628550
$2,814.28
1000
$5.309953
$5,309.95
Minimum: 1 Multiples: 1
Unit Price: $6.703693
Ext Price: $6.70
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity