RWR81SR442FSRSL alternative parts: RWR81S2490FRS70
Hide Shared Attributes | ![]() | ![]() |
Part Number | ||
Manufacturer: | ||
Description: | RES 0.442 OHM 1W 1% WW AXIAL | Res Wirewound 249 Ohm 1% 1W 20ppm/C 0.01% Ceramic Hi Temp Sil AXL Thru-Hole T/R |
Factory Lead Time: | 48 Weeks | 19 Weeks |
Package / Case: | Axial | Axial |
Supplier Device Package: | Axial | - |
Operating Temperature: | -55°C~250°C | -55°C~250°C |
Packaging: | Tape & Reel (TR) | Tape & Reel (TR) |
Series: | Military, MIL-PRF-39007, RWR81S | Military, MIL-PRF-39007, RWR81S |
Published: | 2016 | 2016 |
Size / Dimension: | 0.085Diax0.250L 2.16mmx6.35mm | 0.085Diax0.250L 2.16mmx6.35mm |
Tolerance: | ±1% | ±1% |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 2 | 2 |
Temperature Coefficient: | ±650ppm/°C | ±20ppm/°C |
Resistance: | 442mOhms | 249Ohm |
Composition: | Wirewound | Wirewound |
Power (Watts): | 1W | - |
Power Rating: | 1W | 1W |
Max Power Dissipation: | 1W | 1W |
Lead Length: | 38.1mm | 38.1mm |
Failure Rate: | S (0.001%) | R (0.01%) |
Features: | Military, Moisture Resistant | Military, Moisture Resistant |
Length: | 6.35mm | - |
Width: | 2.16mm | - |
RoHS Status: | Non-RoHS Compliant | Non-RoHS Compliant |
Lead Free: | Contains Lead | Contains Lead |
Contact Plating: | - | Lead, Tin |
Mount: | - | Through Hole |
JESD-609 Code: | - | e0 |
Pbfree Code: | - | no |
ECCN Code: | - | EAR99 |
Terminal Finish: | - | Tin/Lead (Sn/Pb) |
Packing Method: | - | TR |
Construction: | - | Tubular |
Resistor Type: | - | FIXED RESISTOR |
Military Standard: | - | MIL-PRF-39007 |
Rated Power Dissipation (P): | - | 1W |
Working Voltage: | - | 15.5885V |
Diameter: | - | 2.16mm |
Radiation Hardening: | - | No |

RWR81SR442FSRSL
(In Stock: 25)
Vishay DaleQty
Unit Price
Ext Price
1
$16.381676
$16.38
10
$15.454411
$154.54
100
$14.579633
$1,457.96
500
$13.754371
$6,877.19
1000
$12.975821
$12,975.82
Minimum: 1 Multiples: 1
Unit Price: $16.381676
Ext Price: $16.38
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity