SB360 alternative parts: SB360EA-G
Hide Shared Attributes | ![]() | ![]() |
Part Number | ||
Manufacturer: | ||
Description: | Diode Schottky 60V 3A 2-Pin DO-201AD T/R | DIODE SCHOTTKY 60V 3A DO201AD |
Lifecycle Status: | ACTIVE (Last Updated: 4 days ago) | - |
Factory Lead Time: | 13 Weeks | 12 Weeks |
Mount: | Through Hole | Through Hole |
Mounting Type: | Through Hole | Through Hole |
Package / Case: | DO-201AD, Axial | DO-201AD, Axial |
Number of Pins: | 2 | - |
Supplier Device Package: | DO-201AD | - |
Weight: | 360mg | - |
Packaging: | Tape & Reel (TR) | Tape & Box (TB) |
Published: | 2001 | 2012 |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Max Operating Temperature: | 125°C | - |
Min Operating Temperature: | -65°C | - |
Voltage - Rated DC: | 60V | - |
Current Rating: | 3A | - |
Base Part Number: | SB360 | SB360 |
Polarity: | Standard | - |
Element Configuration: | Single | - |
Speed: | Fast Recovery =< 500ns, > 200mA (Io) | Fast Recovery =< 500ns, > 200mA (Io) |
Diode Type: | Schottky | Schottky |
Current - Reverse Leakage @ Vr: | 500μA @ 60V | 500μA @ 60V |
Output Current: | 3A | - |
Voltage - Forward (Vf) (Max) @ If: | 740mV @ 3A | 700mV @ 3A |
Forward Current: | 3A | - |
Max Reverse Leakage Current: | 500μA | - |
Operating Temperature - Junction: | -65°C~125°C | -65°C~150°C |
Max Surge Current: | 80A | - |
Voltage - DC Reverse (Vr) (Max): | 60V | 60V |
Current - Average Rectified (Io): | 3A | - |
Forward Voltage: | 740mV | - |
Max Reverse Voltage (DC): | 60V | 60V |
Average Rectified Current: | 3A | 3A |
Peak Reverse Current: | 500μA | - |
Max Repetitive Reverse Voltage (Vrrm): | 60V | - |
Capacitance @ Vr, F: | 180pF @ 4V 1MHz | 250pF @ 4V 1MHz |
Peak Non-Repetitive Surge Current: | 80A | - |
Max Forward Surge Current (Ifsm): | 80A | - |
Diameter: | 5.6mm | - |
Height: | 6.35mm | - |
Length: | 9.5mm | - |
Width: | 6.35mm | - |
REACH SVHC: | No SVHC | - |
Radiation Hardening: | No | - |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Lead Free: | Lead Free | - |
Diode Element Material: | - | SILICON |
Number of Elements: | - | 1 |
Operating Temperature (Max.): | - | 150°C |
Number of Terminations: | - | 2 |
ECCN Code: | - | EAR99 |
Applications: | - | GENERAL PURPOSE |
Additional Feature: | - | FREE WHEELING DIODE |
HTS Code: | - | 8541.10.00.80 |
Terminal Form: | - | WIRE |
Peak Reflow Temperature (Cel): | - | NOT SPECIFIED |
Time@Peak Reflow Temperature-Max (s): | - | NOT SPECIFIED |
Reference Standard: | - | IEC-61000-4-2 |
JESD-30 Code: | - | O-PALF-W2 |
Configuration: | - | SINGLE |
Case Connection: | - | ISOLATED |
Output Current-Max: | - | 3A |
Number of Phases: | - | 1 |
Non-rep Pk Forward Current-Max: | - | 80A |
Reverse Current-Max: | - | 500μA |

SB360
(In Stock: 36)
ON SemiconductorQty
Unit Price
Ext Price
1
$0.115947
$0.12
10
$0.109384
$1.09
100
$0.103192
$10.32
500
$0.097351
$48.68
1000
$0.091841
$91.84
Minimum: 1 Multiples: 1
Unit Price: $0.115947
Ext Price: $0.12
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity