SB360 alternative parts: SB360_AY_00001

Hide Shared Attributes
Part Number
Manufacturer:
Description:
Diode Schottky 60V 3A 2-Pin DO-201AD T/R
Schottky Diodes & Rectifiers PEC/SB360/TB/52mm/HF/1.25K/DO-201AD/SKY/AXIAL/SB-30H/SB30-QI01/GT0307352/PJ///
Lifecycle Status:
ACTIVE (Last Updated: 4 days ago)
-
Factory Lead Time:
13 Weeks
-
Mount:
Through Hole
-
Mounting Type:
Through Hole
-
Package / Case:
DO-201AD, Axial
-
Number of Pins:
2
-
Supplier Device Package:
DO-201AD
-
Weight:
360mg
-
Packaging:
Tape & Reel (TR)
Ammo Pack
Published:
2001
-
Part Status:
Active
-
Moisture Sensitivity Level (MSL):
1 (Unlimited)
-
Max Operating Temperature:
125°C
-
Min Operating Temperature:
-65°C
-
Voltage - Rated DC:
60V
-
Current Rating:
3A
-
Base Part Number:
SB360
-
Polarity:
Standard
-
Element Configuration:
Single
-
Speed:
Fast Recovery =< 500ns, > 200mA (Io)
-
Diode Type:
Schottky
-
Current - Reverse Leakage @ Vr:
500μA @ 60V
-
Output Current:
3A
-
Voltage - Forward (Vf) (Max) @ If:
740mV @ 3A
-
Forward Current:
3A
-
Max Reverse Leakage Current:
500μA
-
Operating Temperature - Junction:
-65°C~125°C
-
Max Surge Current:
80A
-
Voltage - DC Reverse (Vr) (Max):
60V
-
Current - Average Rectified (Io):
3A
-
Forward Voltage:
740mV
-
Max Reverse Voltage (DC):
60V
-
Average Rectified Current:
3A
-
Peak Reverse Current:
500μA
-
Max Repetitive Reverse Voltage (Vrrm):
60V
-
Capacitance @ Vr, F:
180pF @ 4V 1MHz
-
Peak Non-Repetitive Surge Current:
80A
-
Max Forward Surge Current (Ifsm):
80A
-
Diameter:
5.6mm
-
Height:
6.35mm
-
Length:
9.5mm
-
Width:
6.35mm
-
REACH SVHC:
No SVHC
-
Radiation Hardening:
No
-
RoHS Status:
ROHS3 Compliant
-
Lead Free:
Lead Free
-
Unit Weight:
-
0.040283 oz
Factory Pack QuantityFactory Pack Quantity:
-
1250
Manufacturer:
-
Panjit
Brand:
-
Panjit
RoHS:
-
Details
Subcategory:
-
Diodes & Rectifiers
Technology:
-
Si
Product Type:
-
Schottky Diodes & Rectifiers
Product Category:
-
Schottky Diodes & Rectifiers
SB360

SB360

(In Stock: 36)

ON Semiconductor

Qty

Unit Price

Ext Price

  • 1

    $0.115947

    $0.12

  • 10

    $0.109384

    $1.09

  • 100

    $0.103192

    $10.32

  • 500

    $0.097351

    $48.68

  • 1000

    $0.091841

    $91.84

Minimum: 1 Multiples: 1

Unit Price: $0.115947

Ext Price: $0.12

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity