SC811ULTRT alternative parts: MCP73123-22SI/MF

Hide Shared Attributes
Part Number
Manufacturer:
Description:
IC CHARGE MGMT LI-ION 8MLP
MICROCHIP MCP73123-22SI/MF.Battery Charger IC
Factory Lead Time:
5 Weeks
14 Weeks
Mount:
Surface Mount
Surface Mount
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
8-UFDFN Exposed Pad
10-VFDFN Exposed Pad
Number of Pins:
8
10
Operating Temperature:
-40°C~85°C TA
-40°C~85°C TA
Packaging:
Tape & Reel (TR)
Tube
Published:
2012
2009
JESD-609 Code:
e3
e3
Pbfree Code:
yes
yes
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
8
10
ECCN Code:
EAR99
EAR99
Terminal Finish:
MATTE TIN
Matte Tin (Sn) - annealed
Terminal Position:
DUAL
DUAL
Peak Reflow Temperature (Cel):
260
260
Number of Functions:
1
1
Supply Voltage:
5V
4.6V
Terminal Pitch:
0.5mm
0.5mm
Pin Count:
8
10
Power Supplies:
5V
5V
Supply Voltage-Min (Vsup):
4.6V
-
Number of Channels:
1
1
Interface:
USB
-
Max Supply Voltage:
8.2V
6.5V
Analog IC - Other Type:
POWER SUPPLY SUPPORT CIRCUIT
POWER SUPPLY SUPPORT CIRCUIT
Adjustable Threshold:
YES
NO
Fault Protection:
Over Current, Over Temperature, Over Voltage, Short Circuit
Over Temperature, Over Voltage, Reverse Current
Battery Chemistry:
Lithium-Ion
Lithium Iron Phosphate
Number of Cells:
1
1
Programmable Features:
Current
Current, Timer
Current - Charging:
Constant - Programmable
Constant - Programmable
Charge Current - Max:
1A
-
Battery Pack Voltage:
4.2V
-
Length:
2mm
3mm
Height Seated (Max):
0.6mm
-
Width:
2mm
3mm
Radiation Hardening:
No
No
RoHS Status:
RoHS Compliant
ROHS3 Compliant
Lead Free:
Lead Free
Lead Free
Voltage Rated:
-
3.618V
Usage Level:
-
Industrial grade
Time@Peak Reflow Temperature-Max (s):
-
40
Base Part Number:
-
MCP73123
Output Voltage:
-
3.6V
Max Output Current:
-
1.1A
Min Supply Voltage:
-
4.2V
Operating Supply Current:
-
700μA
Output Current:
-
1.1A
Max Output Voltage:
-
3.618V
Max Input Voltage:
-
18V
Nominal Input Voltage:
-
4V
Min Output Voltage:
-
3.582V
Drain to Source Resistance:
-
350mOhm
Voltage - Supply (Max):
-
16V
Height:
-
880μm
REACH SVHC:
-
No SVHC
SC811ULTRT

SC811ULTRT

(In Stock: 1555)

Semtech Corporation

Qty

Unit Price

Ext Price

  • 1

    $2.481115

    $2.48

  • 10

    $2.340675

    $23.41

  • 100

    $2.208184

    $220.82

  • 500

    $2.083192

    $1,041.60

  • 1000

    $1.965275

    $1,965.28

Minimum: 1 Multiples: 1

Unit Price: $2.481115

Ext Price: $2.48

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity