SC811ULTRT alternative parts: MCP73123-22SI/MF
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | IC CHARGE MGMT LI-ION 8MLP | MICROCHIP MCP73123-22SI/MF.Battery Charger IC |
Factory Lead Time: | 5 Weeks | 14 Weeks |
Mount: | Surface Mount | Surface Mount |
Mounting Type: | Surface Mount | Surface Mount |
Package / Case: | 8-UFDFN Exposed Pad | 10-VFDFN Exposed Pad |
Number of Pins: | 8 | 10 |
Operating Temperature: | -40°C~85°C TA | -40°C~85°C TA |
Packaging: | Tape & Reel (TR) | Tube |
Published: | 2012 | 2009 |
JESD-609 Code: | e3 | e3 |
Pbfree Code: | yes | yes |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 8 | 10 |
ECCN Code: | EAR99 | EAR99 |
Terminal Finish: | MATTE TIN | Matte Tin (Sn) - annealed |
Terminal Position: | DUAL | DUAL |
Peak Reflow Temperature (Cel): | 260 | 260 |
Number of Functions: | 1 | 1 |
Supply Voltage: | 5V | 4.6V |
Terminal Pitch: | 0.5mm | 0.5mm |
Pin Count: | 8 | 10 |
Power Supplies: | 5V | 5V |
Supply Voltage-Min (Vsup): | 4.6V | - |
Number of Channels: | 1 | 1 |
Interface: | USB | - |
Max Supply Voltage: | 8.2V | 6.5V |
Analog IC - Other Type: | POWER SUPPLY SUPPORT CIRCUIT | POWER SUPPLY SUPPORT CIRCUIT |
Adjustable Threshold: | YES | NO |
Fault Protection: | Over Current, Over Temperature, Over Voltage, Short Circuit | Over Temperature, Over Voltage, Reverse Current |
Battery Chemistry: | Lithium-Ion | Lithium Iron Phosphate |
Number of Cells: | 1 | 1 |
Programmable Features: | Current | Current, Timer |
Current - Charging: | Constant - Programmable | Constant - Programmable |
Charge Current - Max: | 1A | - |
Battery Pack Voltage: | 4.2V | - |
Length: | 2mm | 3mm |
Height Seated (Max): | 0.6mm | - |
Width: | 2mm | 3mm |
Radiation Hardening: | No | No |
RoHS Status: | RoHS Compliant | ROHS3 Compliant |
Lead Free: | Lead Free | Lead Free |
Voltage Rated: | - | 3.618V |
Usage Level: | - | Industrial grade |
Time@Peak Reflow Temperature-Max (s): | - | 40 |
Base Part Number: | - | MCP73123 |
Output Voltage: | - | 3.6V |
Max Output Current: | - | 1.1A |
Min Supply Voltage: | - | 4.2V |
Operating Supply Current: | - | 700μA |
Output Current: | - | 1.1A |
Max Output Voltage: | - | 3.618V |
Max Input Voltage: | - | 18V |
Nominal Input Voltage: | - | 4V |
Min Output Voltage: | - | 3.582V |
Drain to Source Resistance: | - | 350mOhm |
Voltage - Supply (Max): | - | 16V |
Height: | - | 880μm |
REACH SVHC: | - | No SVHC |

SC811ULTRT
(In Stock: 1555)
Semtech CorporationQty
Unit Price
Ext Price
1
$2.481115
$2.48
10
$2.340675
$23.41
100
$2.208184
$220.82
500
$2.083192
$1,041.60
1000
$1.965275
$1,965.28
Minimum: 1 Multiples: 1
Unit Price: $2.481115
Ext Price: $2.48
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity


Product
Brand
Articles
Tools