SC811ULTRT alternative parts: MCP73827-4.2VUA
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | IC CHARGE MGMT LI-ION 8MLP | MICROCHIP MCP73827-4.2VUA BATT CHARGER, LI-ION, 4.2V, 8-MSOP |
Factory Lead Time: | 5 Weeks | 12 Weeks |
Mount: | Surface Mount | Surface Mount |
Mounting Type: | Surface Mount | Surface Mount |
Package / Case: | 8-UFDFN Exposed Pad | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) |
Number of Pins: | 8 | 8 |
Operating Temperature: | -40°C~85°C TA | -20°C~85°C TA |
Packaging: | Tape & Reel (TR) | Tube |
Published: | 2012 | - |
JESD-609 Code: | e3 | e3 |
Pbfree Code: | yes | yes |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 8 | 8 |
ECCN Code: | EAR99 | EAR99 |
Terminal Finish: | MATTE TIN | Matte Tin (Sn) |
Terminal Position: | DUAL | DUAL |
Peak Reflow Temperature (Cel): | 260 | 260 |
Number of Functions: | 1 | 1 |
Supply Voltage: | 5V | 5.2V |
Terminal Pitch: | 0.5mm | 0.65mm |
Pin Count: | 8 | 8 |
Power Supplies: | 5V | 5V |
Supply Voltage-Min (Vsup): | 4.6V | - |
Number of Channels: | 1 | 1 |
Interface: | USB | - |
Max Supply Voltage: | 8.2V | 5.5V |
Analog IC - Other Type: | POWER SUPPLY SUPPORT CIRCUIT | POWER SUPPLY SUPPORT CIRCUIT |
Adjustable Threshold: | YES | YES |
Fault Protection: | Over Current, Over Temperature, Over Voltage, Short Circuit | - |
Battery Chemistry: | Lithium-Ion | Lithium-Ion |
Number of Cells: | 1 | 1 |
Programmable Features: | Current | - |
Current - Charging: | Constant - Programmable | Constant - Programmable |
Charge Current - Max: | 1A | - |
Battery Pack Voltage: | 4.2V | - |
Length: | 2mm | 3mm |
Height Seated (Max): | 0.6mm | - |
Width: | 2mm | 4.9mm |
Radiation Hardening: | No | No |
RoHS Status: | RoHS Compliant | ROHS3 Compliant |
Lead Free: | Lead Free | Lead Free |
Terminal Form: | - | GULL WING |
Time@Peak Reflow Temperature-Max (s): | - | 40 |
Base Part Number: | - | MCP73827 |
Output Voltage: | - | 4.2V |
Max Output Current: | - | 75mA |
Min Supply Voltage: | - | 4.5V |
Operating Supply Current: | - | 560mA |
Nominal Supply Current: | - | 560mA |
Max Output Voltage: | - | 4.141V |
Supply Current-Max (Isup): | - | 0.56mA |
Nominal Input Voltage: | - | 5.2V |
Min Output Voltage: | - | 4.059V |
Max Charge Current: | - | 500mA |
Height: | - | 1.1mm |
REACH SVHC: | - | No SVHC |

SC811ULTRT
(In Stock: 1555)
Semtech CorporationQty
Unit Price
Ext Price
1
$2.481115
$2.48
10
$2.340675
$23.41
100
$2.208184
$220.82
500
$2.083192
$1,041.60
1000
$1.965275
$1,965.28
Minimum: 1 Multiples: 1
Unit Price: $2.481115
Ext Price: $2.48
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity


Product
Brand
Articles
Tools