SCIHP0735-2R2M alternative parts: FDSD0630-H-2R2M=P3, SRR7032-2R2M

Hide Shared Attributes
Part Number
Manufacturer:
Description:
FIXED IND 2.2UH 8A 20 MOHM SMD
Ind Metal Alloy Shielded 2.2uH 20% 100KHz Powdered Iron 7.1A T/R
FIXED IND 2.2UH 2.65A 22 MOHM
Factory Lead Time:
18 Weeks
13 Weeks
18 Weeks
Mount:
Surface Mount
Surface Mount
Surface Mount
Mounting Type:
Surface Mount
Surface Mount
Surface Mount
Package / Case:
Nonstandard
Nonstandard
Nonstandard
Operating Temperature:
-55°C~125°C
-
-40°C~125°C
Packaging:
Tape & Reel (TR)
Tape & Reel (TR)
Tape & Reel (TR)
Series:
SCIHP0735
FDSD0630
SRR7032
Published:
2009
-
2012
Size / Dimension:
0.287Lx0.268W 7.30mmx6.80mm
0.276Lx0.260W 7.00mmx6.60mm
0.276Lx0.276W 7.00mmx7.00mm
Tolerance:
±20%
±20%
±20%
Part Status:
Active
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
1 (Unlimited)
Type:
Wirewound
Wirewound
Wirewound
Max Operating Temperature:
125°C
-
-
Min Operating Temperature:
-55°C
-
-
Current Rating (Amps):
8A
-
-
Shielding:
Shielded
YES
YES
Current Rating:
12.5A
7.1A
2.65A
Inductance:
2.2μH
2.2μH
2.2μH
Test Frequency:
200kHz
100kHz
7.96MHz
DC Resistance (DCR):
20mOhm Max
17mOhm Max
22mOhm Max
Current - Saturation:
12.5A
12A
2.6A
Height:
3.5052mm
-
3.2mm
Height Seated (Max):
0.138 3.50mm
0.118 3.00mm
0.134 3.40mm
Length:
7.2898mm
-
-
Width:
6.8072mm
-
-
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
ROHS3 Compliant
Lifecycle Status:
-
IN PRODUCTION (Last Updated: 1 month ago)
-
Terminal Shape:
-
WRAPAROUND
WRAPAROUND
Shape/Size Description:
-
RECTANGULAR PACKAGE
RECTANGULAR PACKAGE
Material-Core:
-
Metal
Ferrite
Operating Temperature (Max.):
-
125°C
-
Operating Temperature (Min.):
-
-40°C
-
Number of Terminations:
-
2
2
ECCN Code:
-
EAR99
EAR99
Composition:
-
Metal Alloy, Wirewound
-
HTS Code:
-
8504.50.80.00
8504.50.80.00
Number of Functions:
-
1
1
Depth:
-
6.6mm
7.3mm
Max DC Current:
-
7.1A
2.65A
Terminal Placement:
-
DUAL ENDED
DUAL ENDED
Inductance Tolerance:
-
20%
20%
Number of Pins:
-
-
2
Frequency-Self-Resonant:
-
-
70MHz
JESD-609 Code:
-
-
e3
Pbfree Code:
-
-
yes
Termination:
-
-
SMD/SMT
Terminal Finish:
-
-
Tin (Sn) - with Nickel (Ni) barrier
Packing Method:
-
-
TR, 13 Inch
Military Standard:
-
-
Not
Lead Pitch:
-
-
4mm
Inductor Application:
-
-
POWER INDUCTOR
Q @ Freq:
-
-
12 @ 7.96MHz
Quality Factor-Min (at L-nom):
-
-
12
Q Factor:
-
-
12
DC Current:
-
-
2.65A
RMS Current (Irms):
-
-
2.65A
REACH SVHC:
-
-
No SVHC
SCIHP0735-2R2M

SCIHP0735-2R2M

(In Stock: 47)

Signal Transformer

Qty

Unit Price

Ext Price

  • 1

    $0.632852

    $0.63

  • 10

    $0.597030

    $5.97

  • 100

    $0.563236

    $56.32

  • 500

    $0.531355

    $265.68

  • 1000

    $0.501278

    $501.28

Minimum: 1 Multiples: 1

Unit Price: $0.632852

Ext Price: $0.63

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity