SCRH1035R-181 alternative parts: SCRH124-271

Hide Shared Attributes
Part Number
Manufacturer:
Description:
FIXED IND 180UH 770MA 760 MOHM
Factory Lead Time:
18 Weeks
-
Mount:
Surface Mount
-
Mounting Type:
Surface Mount
-
Package / Case:
Nonstandard
-
Operating Temperature:
-40°C~125°C
-
Packaging:
Tape & Reel (TR)
-
Series:
SCRH1035R
-
Published:
2009
-
Size / Dimension:
0.413Lx0.406W 10.50mmx10.30mm
-
Tolerance:
±30%
-
Part Status:
Active
-
Moisture Sensitivity Level (MSL):
1 (Unlimited)
-
Max Operating Temperature:
125°C
-
Min Operating Temperature:
-40°C
-
Current Rating (Amps):
770mA
-
Shielding:
Shielded
-
Current Rating:
770mA
-
Inductance:
180μH
-
Test Frequency:
100kHz
-
DC Resistance (DCR):
760mOhm Max
-
Current - Saturation:
850mA
-
Height Seated (Max):
0.122 3.10mm
-
Length:
10.4902mm
-
Width:
10.3124mm
-
RoHS Status:
ROHS3 Compliant
-
SCRH1035R-181

SCRH1035R-181

(In Stock: 37)

Signal Transformer

Qty

Unit Price

Ext Price

  • 1

    $0.681512

    $0.68

  • 10

    $0.642935

    $6.43

  • 100

    $0.606543

    $60.65

  • 500

    $0.572210

    $286.10

  • 1000

    $0.539821

    $539.82

Minimum: 1 Multiples: 1

Unit Price: $0.681512

Ext Price: $0.68

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity