SCRH1035R-181 alternative parts: SCRH6D28-151
Hide Shared Attributes | ![]() | ![]() |
Part Number | ||
Manufacturer: | ||
Description: | FIXED IND 180UH 770MA 760 MOHM | FIXED IND 150UH 420MA 615 MOHM |
Factory Lead Time: | 18 Weeks | 18 Weeks |
Mount: | Surface Mount | Surface Mount |
Mounting Type: | Surface Mount | Surface Mount |
Package / Case: | Nonstandard | Nonstandard |
Operating Temperature: | -40°C~125°C | -40°C~125°C |
Packaging: | Tape & Reel (TR) | Tape & Reel (TR) |
Series: | SCRH1035R | SCRH6D28 |
Published: | 2009 | 2009 |
Size / Dimension: | 0.413Lx0.406W 10.50mmx10.30mm | 0.283Lx0.283W 7.20mmx7.20mm |
Tolerance: | ±30% | ±30% |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Max Operating Temperature: | 125°C | - |
Min Operating Temperature: | -40°C | - |
Current Rating (Amps): | 770mA | 420mA |
Shielding: | Shielded | Shielded |
Current Rating: | 770mA | 420mA |
Inductance: | 180μH | 150μH |
Test Frequency: | 100kHz | 10kHz |
DC Resistance (DCR): | 760mOhm Max | 615mOhm Max |
Current - Saturation: | 850mA | 420mA |
Height Seated (Max): | 0.122 3.10mm | 0.118 3.00mm |
Length: | 10.4902mm | 7.1882mm |
Width: | 10.3124mm | 7.1882mm |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Height: | - | 2.9972mm |

SCRH1035R-181
(In Stock: 37)
Signal TransformerQty
Unit Price
Ext Price
1
$0.681512
$0.68
10
$0.642935
$6.43
100
$0.606543
$60.65
500
$0.572210
$286.10
1000
$0.539821
$539.82
Minimum: 1 Multiples: 1
Unit Price: $0.681512
Ext Price: $0.68
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity