SG3524N alternative parts: SG3524BDW

Hide Shared Attributes
Part Number
Manufacturer:
Description:
STMICROELECTRONICS - SG3524N - PWM Controller, 8V-40V supply, 300 kHz, 5V/50mA out, DIP-16
IC REG CTRLR BUCK 16SOIC
Factory Lead Time:
10 Weeks
-
Mount:
Surface Mount, Through Hole
Surface Mount
Mounting Type:
Through Hole
Surface Mount
Package / Case:
16-DIP (0.300, 7.62mm)
16-SOIC (0.154, 3.90mm Width)
Number of Pins:
16
16
Weight:
1.627801g
-
Operating Temperature:
0°C~70°C TA
0°C~70°C TA
Packaging:
Tube
-
Tolerance:
8%
-
JESD-609 Code:
e4
e3
Part Status:
Active
Obsolete
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
16
16
ECCN Code:
EAR99
EAR99
Terminal Finish:
Nickel/Palladium/Gold (Ni/Pd/Au)
Matte Tin (Sn)
Terminal Position:
DUAL
DUAL
Peak Reflow Temperature (Cel):
235
260
Frequency:
300kHz
400kHz
Time@Peak Reflow Temperature-Max (s):
20
40
Base Part Number:
SG3524
SG*524
Function:
Step-Up/Step-Down
-
Number of Outputs:
2
2
Output Voltage:
40V
19V
Output Type:
Transistor Driver
-
Input Voltage-Nom:
20V
20V
Analog IC - Other Type:
SWITCHING CONTROLLER
SWITCHING CONTROLLER
Output Configuration:
Positive
-
Power Dissipation:
1W
-
Output Current:
100mA
-
Voltage - Supply (Vcc/Vdd):
8V~40V
-
Max Supply Current:
8mA
-
Quiescent Current:
8mA
8mA
Control Features:
Enable
-
Topology:
Flyback, Push-Pull
-
Control Mode:
VOLTAGE-MODE
VOLTAGE-MODE
Control Technique:
PULSE WIDTH MODULATION
PULSE WIDTH MODULATION
Reference Voltage:
5V
-
Rise Time:
200ns
200ns
Synchronous Rectifier:
No
-
Fall Time (Typ):
100 ns
100 ns
Nominal Input Voltage:
40V
-
Max Duty Cycle:
45 %
49 %
Duty Cycle (Max):
45%
-
Output Phases:
1
-
Height:
5.1mm
-
Length:
20mm
10.3mm
Width:
7.1mm
7.5mm
REACH SVHC:
No SVHC
-
RoHS Status:
ROHS3 Compliant
RoHS Compliant
Lead Free:
Lead Free
Lead Free
Lifecycle Status:
-
IN PRODUCTION (Last Updated: 2 weeks ago)
SwitchingFrequency:
-
600kHz
Published:
-
2000
Pbfree Code:
-
yes
Terminal Form:
-
GULL WING
Number of Functions:
-
1
Max Supply Voltage:
-
40V
Input Voltage (Min):
-
7V
Switcher Configuration:
-
PUSH-PULL
Duty Cycle:
-
49 %
Radiation Hardening:
-
No
SG3524N

SG3524N

(In Stock: 894)

STMicroelectronics