SG3524N alternative parts: SG3525ANG
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | STMICROELECTRONICS - SG3524N - PWM Controller, 8V-40V supply, 300 kHz, 5V/50mA out, DIP-16 | ON SEMICONDUCTOR SG3525ANGDC/DC Converter, 35V-8V supply, 400 kHz, 18V/400mA out, DIP-16 |
Factory Lead Time: | 10 Weeks | 4 Weeks |
Mount: | Surface Mount, Through Hole | - |
Mounting Type: | Through Hole | Through Hole |
Package / Case: | 16-DIP (0.300, 7.62mm) | 16-DIP (0.300, 7.62mm) |
Number of Pins: | 16 | 16 |
Weight: | 1.627801g | - |
Operating Temperature: | 0°C~70°C TA | 0°C~70°C TA |
Packaging: | Tube | Tube |
Tolerance: | 8% | - |
JESD-609 Code: | e4 | e3 |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 16 | 16 |
ECCN Code: | EAR99 | EAR99 |
Terminal Finish: | Nickel/Palladium/Gold (Ni/Pd/Au) | Tin (Sn) |
Terminal Position: | DUAL | DUAL |
Peak Reflow Temperature (Cel): | 235 | 260 |
Frequency: | 300kHz | 400kHz |
Time@Peak Reflow Temperature-Max (s): | 20 | 40 |
Base Part Number: | SG3524 | SG3525A |
Function: | Step-Up/Step-Down | Step-Up/Step-Down |
Number of Outputs: | 2 | 2 |
Output Voltage: | 40V | 18V |
Output Type: | Transistor Driver | Transistor Driver |
Input Voltage-Nom: | 20V | 20V |
Analog IC - Other Type: | SWITCHING CONTROLLER | SWITCHING CONTROLLER |
Output Configuration: | Positive | Positive |
Power Dissipation: | 1W | - |
Output Current: | 100mA | 100mA |
Voltage - Supply (Vcc/Vdd): | 8V~40V | 8V~35V |
Max Supply Current: | 8mA | - |
Quiescent Current: | 8mA | - |
Control Features: | Enable | Enable, Frequency Control, Soft Start |
Topology: | Flyback, Push-Pull | Push-Pull |
Control Mode: | VOLTAGE-MODE | VOLTAGE-MODE |
Control Technique: | PULSE WIDTH MODULATION | PULSE WIDTH MODULATION |
Reference Voltage: | 5V | - |
Rise Time: | 200ns | - |
Synchronous Rectifier: | No | Yes |
Fall Time (Typ): | 100 ns | - |
Nominal Input Voltage: | 40V | - |
Max Duty Cycle: | 45 % | - |
Duty Cycle (Max): | 45% | 49% |
Output Phases: | 1 | 1 |
Height: | 5.1mm | - |
Length: | 20mm | - |
Width: | 7.1mm | - |
REACH SVHC: | No SVHC | - |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Lead Free: | Lead Free | Lead Free |
Lifecycle Status: | - | ACTIVE (Last Updated: 16 hours ago) |
Surface Mount: | - | NO |
Published: | - | 2011 |
Pbfree Code: | - | yes |
Qualification Status: | - | Not Qualified |
Input Voltage (Min): | - | 8V |
Frequency - Switching: | - | 100Hz~400kHz |
Input Voltage (Max): | - | 35V |
Height Seated (Max): | - | 4.44mm |

SG3524N
(In Stock: 894)
STMicroelectronicsUnited States