SI1063-A-GMR alternative parts: SI1062-A-GMR, SI1083-A-GM

Hide Shared Attributes
Part Number
Manufacturer:
Description:
IC RF TXRX MCU ISM<1GHZ 36-WFQFN
IC RF TXRX MCU ISM
RF Microcontrollers - MCU 8kB 768B RAM 13 dBm prgm XCVR QFN36 Pro2
Factory Lead Time:
8 Weeks
8 Weeks
8 Weeks
Package / Case:
36-WFQFN Exposed Pad
36-WFQFN Exposed Pad
36-WFQFN Exposed Pad
Number of Pins:
36
36
36
Memory Types:
FLASH
FLASH
FLASH
Watchdog Timers:
Yes
Yes
Yes
Operating Temperature:
-40°C~85°C
-40°C~85°C
-40°C~85°C
Packaging:
Tape & Reel (TR)
Tape & Reel (TR)
Tray
Published:
2000
2000
2000
Part Status:
Active
Active
Active
Moisture Sensitivity Level (MSL):
2 (1 Year)
2 (1 Year)
2 (1 Year)
Type:
TxRx + MCU
TxRx + MCU
TxRx + MCU
Voltage - Supply:
1.8V~3.6V
1.8V~3.6V
1.8V~3.6V
Frequency:
142MHz~1.05GHz
142MHz~1.05GHz
142MHz~1.05GHz
Interface:
I2C, SPI, UART
I2C, SPI, UART
I2C, SPI, UART
Memory Size:
32kB Flash 4kB RAM
64kB Flash 4kB RAM
8kB Flash 768B RAM
RAM Size:
4kB
4kB
768B
Data Bus Width:
8b
8b
8b
Number of Timers/Counters:
4
4
4
Core Architecture:
8051
8051
8051
Number of Programmable I/O:
11
11
-
Power - Output:
13dBm
13dBm
13dBm
RF Family/Standard:
General ISM < 1GHz
General ISM < 1GHz
General ISM < 1GHz
Data Rate (Max):
1Mbps
1Mbps
1Mbps
Serial Interfaces:
I2C, SPI, UART
I2C, SPI, UART
I2C, SPI, UART
Current - Receiving:
10.7mA~13.7mA
10.7mA~13.7mA
10.7mA~13.7mA
Current - Transmitting:
18mA~29mA
18mA~29mA
18mA~29mA
Modulation:
4FSK, 4GFSK, FSK, GFSK, OOK
4FSK, 4GFSK, FSK, GFSK, OOK
4FSK, 4GFSK, FSK, GFSK, OOK
Sensitivity (dBm):
-126 dBm
-126 dBm
-126 dBm
GPIO:
15
15
15
RoHS Status:
RoHS Compliant
RoHS Compliant
RoHS Compliant
Supplier Device Package:
-
36-QFN (5x6)
-
Max Operating Temperature:
-
85°C
-
Min Operating Temperature:
-
-40°C
-
Max Frequency:
-
25MHz
-
Sensitivity:
-
-126dBm
-
Number of GPIO:
-
15
-
Mounting Type:
-
-
Surface Mount
Surface Mount:
-
-
YES
Weight:
-
-
92.589543mg
Number of I/Os:
-
-
11
RAM(byte):
-
-
768
Number of Terminations:
-
-
36
Terminal Position:
-
-
QUAD
Terminal Form:
-
-
NO LEAD
Peak Reflow Temperature (Cel):
-
-
NOT SPECIFIED
Supply Voltage:
-
-
2.4V
Terminal Pitch:
-
-
0.5mm
Time@Peak Reflow Temperature-Max (s):
-
-
NOT SPECIFIED
Operating Supply Voltage:
-
-
3.6V
Speed:
-
-
25 MHz
Bit Size:
-
-
8
Has ADC:
-
-
YES
DMA Channels:
-
-
NO
PWM Channels:
-
-
NO
On Chip Program ROM Width:
-
-
8
Number of ADC Channels:
-
-
1
Length:
-
-
6mm
Height Seated (Max):
-
-
0.8mm
SI1063-A-GMR

SI1063-A-GMR

(In Stock: 1900)

Silicon Labs

Qty

Unit Price

Ext Price

  • 1

    $3.396869

    $3.40

  • 10

    $3.204593

    $32.05

  • 100

    $3.023201

    $302.32

  • 500

    $2.852077

    $1,426.04

  • 1000

    $2.690638

    $2,690.64

Minimum: 1 Multiples: 1

Unit Price: $3.396869

Ext Price: $3.40

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity