SI4133-D-GM alternative parts: SI4136-F-GTR
Hide Shared Attributes | ![]() | |
| Part Number | ||
| Manufacturer: | ||
| Description: | PLL Frequency Synthesizer Triple 28-Pin QFN | IC WLAN SAT RADIO 24TSSOP |
Factory Lead Time: | 8 Weeks | 4 Weeks |
Mounting Type: | Surface Mount | Surface Mount |
Package / Case: | 28-VFQFN Exposed Pad | 24-TSSOP (0.173, 4.40mm Width) |
Surface Mount: | YES | - |
Number of Pins: | 28 | 24 |
Weight: | 63.58798mg | - |
Frequency(Max): | 1.8GHz | 2.5GHz |
Number of Elements: | 3 | - |
Operating Temperature: | -40°C~85°C | -40°C~85°C |
Packaging: | Tray | Tape & Reel (TR) |
Published: | 2017 | 2014 |
JESD-609 Code: | e3 | e3 |
Pbfree Code: | yes | yes |
Part Status: | Active | Obsolete |
Moisture Sensitivity Level (MSL): | 3 (168 Hours) | 3 (168 Hours) |
Number of Terminations: | 28 | 24 |
Type: | Frequency Synthesizer | Frequency Synthesizer |
Terminal Finish: | Matte Tin (Sn) | Matte Tin (Sn) |
Voltage - Supply: | 2.7V~3.6V | 2.7V~3.6V |
Terminal Position: | QUAD | DUAL |
Peak Reflow Temperature (Cel): | 260 | - |
Number of Functions: | 1 | 1 |
Supply Voltage: | 3V | 3V |
Terminal Pitch: | 0.5mm | 0.65mm |
Frequency: | 26MHz | - |
Time@Peak Reflow Temperature-Max (s): | 40 | - |
Base Part Number: | SI4133 | SI4136 |
Output: | Clock | Clock |
Pin Count: | 28 | 24 |
Operating Supply Voltage: | 3V | - |
Supply Voltage-Min (Vsup): | 2.7V | - |
Number of Circuits: | 1 | 1 |
Nominal Supply Current: | 27mA | - |
Input: | Crystal | Crystal |
Ratio - Input:Output: | 1:3 | 1:3 |
PLL: | Yes | Yes |
Differential - Input:Output: | No/No | No/No |
Divider/Multiplier: | Yes/No | Yes/No |
Length: | 5mm | 7.8mm |
Height Seated (Max): | 0.9mm | - |
Width: | 5mm | 4.4mm |
Radiation Hardening: | No | No |
RoHS Status: | RoHS Compliant | RoHS Compliant |
Lead Free: | Lead Free | - |
Mount: | - | Surface Mount |
Terminal Form: | - | GULL WING |
SI4133-D-GM
Silicon LabsQty
Unit Price
Ext Price
1
$5.863965
$5.86
10
$5.532042
$55.32
100
$5.218908
$521.89
500
$4.923498
$2,461.75
1000
$4.644809
$4,644.81
Minimum: 1 Multiples: 1
Unit Price: $5.863965
Ext Price: $5.86
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity


Product
Brand
Articles
Tools