SI5346A-B-GM alternative parts: SI5323-C-GMR
Hide Shared Attributes | ||
| Part Number | ||
| Manufacturer: | ||
| Description: | IC CLK BUFFER PLL 44QFN | PIN-PROGRAMMABLE PRECISION CLOCK MULTIPLIER/JITTER ATTENUATOR |
Factory Lead Time: | 6 Weeks | 6 Weeks |
Mount: | Surface Mount | - |
Mounting Type: | Surface Mount | Surface Mount |
Package / Case: | 44-VFQFN Exposed Pad | 36-VFQFN Exposed Pad |
Frequency(Max): | 712.5MHz | 1.05GHz |
Operating Temperature: | -40°C~85°C | -40°C~85°C |
Packaging: | Tray | Tape & Reel (TR) |
Published: | 1997 | 1997 |
Part Status: | Not For New Designs | Active |
Moisture Sensitivity Level (MSL): | 2 (1 Year) | 2 (1 Year) |
Number of Terminations: | 44 | 36 |
ECCN Code: | EAR99 | - |
Additional Feature: | ALSO REQUIRES 3.3V SUPPLY | - |
Voltage - Supply: | 1.71V~3.47V | 1.71V~3.63V |
Terminal Position: | QUAD | QUAD |
Terminal Form: | NO LEAD | - |
Peak Reflow Temperature (Cel): | 260 | - |
Supply Voltage: | 1.8V | 1.8V |
Terminal Pitch: | 0.5mm | 0.5mm |
Time@Peak Reflow Temperature-Max (s): | 40 | - |
Output: | CML, HCSL, LVCMOS, LVDS, LVPECL | CML, LVCMOS, LVDS, LVPECL |
JESD-30 Code: | S-XQCC-N44 | - |
Qualification Status: | Not Qualified | - |
Number of Circuits: | 1 | 1 |
uPs/uCs/Peripheral ICs Type: | CLOCK GENERATOR, PROCESSOR SPECIFIC | - |
Supply Current-Max: | 230mA | - |
Input: | LVCMOS, LVDS, LVPECL, Crystal | LVCMOS |
Ratio - Input:Output: | 5:4 | 2:2 |
Primary Clock/Crystal Frequency-Nom: | 54MHz | - |
PLL: | Yes | Yes |
Differential - Input:Output: | Yes/Yes | Yes/Yes |
Divider/Multiplier: | Yes/No | No/Yes |
Length: | 7mm | 6mm |
Height Seated (Max): | 0.9mm | 0.9mm |
Width: | 7mm | 6mm |
RoHS Status: | RoHS Compliant | RoHS Compliant |
Surface Mount: | - | YES |
Number of Pins: | - | 36 |
Series: | - | DSPLL® |
Type: | - | Clock Multiplier |
Applications: | - | SONET;SDH |
Number of Functions: | - | 1 |
Base Part Number: | - | SI5323 |
Pin Count: | - | 36 |
Number of Outputs: | - | 2 |
Radiation Hardening: | - | No |
SI5346A-B-GM
Silicon LabsUnited States