SI5346A-B-GM alternative parts: SI5326B-C-GM

Hide Shared Attributes
Part Number
Manufacturer:
Description:
IC CLK BUFFER PLL 44QFN
IC ANY-RATE MULTI/ATTEN 36-QFN
Factory Lead Time:
6 Weeks
6 Weeks
Mount:
Surface Mount
-
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
44-VFQFN Exposed Pad
36-VFQFN Exposed Pad
Frequency(Max):
712.5MHz
-
Operating Temperature:
-40°C~85°C
-40°C~85°C
Packaging:
Tray
Tray
Published:
1997
1997
Part Status:
Not For New Designs
Active
Moisture Sensitivity Level (MSL):
2 (1 Year)
2 (1 Year)
Number of Terminations:
44
36
ECCN Code:
EAR99
-
Additional Feature:
ALSO REQUIRES 3.3V SUPPLY
-
Voltage - Supply:
1.71V~3.47V
1.71V~3.63V
Terminal Position:
QUAD
QUAD
Terminal Form:
NO LEAD
-
Peak Reflow Temperature (Cel):
260
260
Supply Voltage:
1.8V
-
Terminal Pitch:
0.5mm
0.5mm
Time@Peak Reflow Temperature-Max (s):
40
40
Output:
CML, HCSL, LVCMOS, LVDS, LVPECL
CML, LVCMOS, LVDS, LVPECL
JESD-30 Code:
S-XQCC-N44
-
Qualification Status:
Not Qualified
-
Number of Circuits:
1
1
uPs/uCs/Peripheral ICs Type:
CLOCK GENERATOR, PROCESSOR SPECIFIC
-
Supply Current-Max:
230mA
-
Input:
LVCMOS, LVDS, LVPECL, Crystal
LVCMOS, LVDS, LVPECL, Crystal
Ratio - Input:Output:
5:4
3:2
Primary Clock/Crystal Frequency-Nom:
54MHz
-
PLL:
Yes
Yes
Differential - Input:Output:
Yes/Yes
Yes/Yes
Divider/Multiplier:
Yes/No
-
Length:
7mm
6mm
Height Seated (Max):
0.9mm
-
Width:
7mm
6mm
RoHS Status:
RoHS Compliant
RoHS Compliant
Surface Mount:
-
YES
Number of Pins:
-
36
Weight:
-
92.589543mg
Series:
-
DSPLL®
Pbfree Code:
-
yes
Type:
-
Clock Multiplier, Jitter Attenuator
Frequency:
-
808MHz
Base Part Number:
-
SI5326
Pin Count:
-
36
Number of Outputs:
-
2
Operating Supply Voltage:
-
3.3V
Height:
-
830μm
Radiation Hardening:
-
No
SI5346A-B-GM

SI5346A-B-GM

Silicon Labs