SIM3C136-B-GQ alternative parts: SIM3C154-B-GM
Hide Shared Attributes | ![]() | |
| Part Number | ||
| Manufacturer: | ||
| Description: | ARM Microcontrollers - MCU 32-bit ARM Cortex-M3 32KB TQFP64 | MCU 32-bit SiM3C1xx ARM Cortex M3 RISC 128KB Flash 2.5V/3.3V 40-Pin QFN EP |
Factory Lead Time: | 6 Weeks | 6 Weeks |
Mounting Type: | Surface Mount | Surface Mount |
Package / Case: | 64-TQFP | 40-VFQFN Exposed Pad |
Surface Mount: | YES | YES |
Number of Pins: | 64 | - |
Data Converters: | A/D 28x12b; D/A 2x10b | A/D 18x12b; D/A 2x10b |
Number of I/Os: | 50 | 28 |
Watchdog Timers: | Yes | Yes |
Operating Temperature: | -40°C~85°C TA | -40°C~85°C TA |
Packaging: | Tray | Tray |
Series: | SiM3C1xx | SiM3C1xx |
Published: | 2001 | 2001 |
Part Status: | Not For New Designs | Not For New Designs |
Moisture Sensitivity Level (MSL): | 2 (1 Year) | 2 (1 Year) |
Number of Terminations: | 64 | 40 |
Max Power Dissipation: | 650mW | 650mW |
Terminal Position: | QUAD | QUAD |
Terminal Form: | GULL WING | NO LEAD |
Supply Voltage: | 3V | 3V |
Frequency: | 80MHz | 80MHz |
Base Part Number: | SIM3C1 | SIM3C1 |
Qualification Status: | Not Qualified | Not Qualified |
Supply Voltage-Max (Vsup): | 3.6V | 3.6V |
Power Supplies: | 2/3.3V | 2/3.3V |
Supply Voltage-Min (Vsup): | 1.8V | 1.8V |
Number of Channels: | 10 | 10 |
Interface: | EBI/EMI, I2C, I2S, IrDA, SPI, UART, USART | I2C, I2S, IrDA, SPI, UART, USART |
Memory Size: | 32kB | 128kB |
Oscillator Type: | Internal | Internal |
RAM Size: | 8K x 8 | 32K x 8 |
Voltage - Supply (Vcc/Vdd): | 1.8V~3.6V | 1.8V~3.6V |
uPs/uCs/Peripheral ICs Type: | MICROCONTROLLER, RISC | MICROCONTROLLER, RISC |
Core Processor: | ARM® Cortex®-M3 | ARM® Cortex®-M3 |
Peripherals: | Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT | Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT |
Program Memory Type: | FLASH | FLASH |
Core Size: | 32-Bit | 32-Bit |
Program Memory Size: | 32KB 32K x 8 | 128KB 128K x 8 |
Connectivity: | EBI/EMI, I2C, IrDA, SmartCard, SPI, UART/USART | I2C, IrDA, SmartCard, SPI, UART/USART |
Bit Size: | 32 | 32 |
Has ADC: | YES | YES |
DMA Channels: | YES | YES |
Data Bus Width: | 32b | 32b |
PWM Channels: | YES | YES |
Number of Timers/Counters: | 5 | 9 |
Core Architecture: | ARM | ARM |
CPU Family: | CORTEX-M3 | CORTEX-M3 |
Number of Programmable I/O: | 68 | 72 |
RoHS Status: | RoHS Compliant | RoHS Compliant |
HTS Code: | - | 8542.31.00.01 |
Terminal Pitch: | - | 0.5mm |
JESD-30 Code: | - | S-PQCC-N40 |
Supply Current-Max: | - | 36.5mA |
Length: | - | 6mm |
Lead Free: | - | Lead Free |

SIM3C136-B-GQ
Silicon LabsUnited States