SIM3C136-B-GQ alternative parts: SIM3L144-C-GM

Hide Shared Attributes
Part Number
Manufacturer:
Description:
ARM Microcontrollers - MCU 32-bit ARM Cortex-M3 32KB TQFP64
IC MCU 32BIT 64KB FLASH 40QFN
Factory Lead Time:
6 Weeks
6 Weeks
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
64-TQFP
40-VFQFN Exposed Pad
Surface Mount:
YES
YES
Number of Pins:
64
40
Data Converters:
A/D 28x12b; D/A 2x10b
A/D 20x10/12b; D/A 1x10b
Number of I/Os:
50
28
Watchdog Timers:
Yes
Yes
Operating Temperature:
-40°C~85°C TA
-40°C~85°C TA
Packaging:
Tray
Tray
Series:
SiM3C1xx
SiM3L1xx
Published:
2001
2000
Part Status:
Not For New Designs
Not For New Designs
Moisture Sensitivity Level (MSL):
2 (1 Year)
2 (1 Year)
Number of Terminations:
64
40
Max Power Dissipation:
650mW
650mW
Terminal Position:
QUAD
QUAD
Terminal Form:
GULL WING
-
Supply Voltage:
3V
-
Frequency:
80MHz
50MHz
Base Part Number:
SIM3C1
-
Qualification Status:
Not Qualified
-
Supply Voltage-Max (Vsup):
3.6V
-
Power Supplies:
2/3.3V
-
Supply Voltage-Min (Vsup):
1.8V
-
Number of Channels:
10
-
Interface:
EBI/EMI, I2C, I2S, IrDA, SPI, UART, USART
I2C, IrDA, SPI, UART, USART
Memory Size:
32kB
64kB
Oscillator Type:
Internal
Internal
RAM Size:
8K x 8
16K x 8
Voltage - Supply (Vcc/Vdd):
1.8V~3.6V
1.8V~3.8V
uPs/uCs/Peripheral ICs Type:
MICROCONTROLLER, RISC
MICROCONTROLLER, RISC
Core Processor:
ARM® Cortex®-M3
ARM® Cortex®-M3
Peripherals:
Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Brown-out Detect/Reset, DMA, POR, PWM, WDT
Program Memory Type:
FLASH
FLASH
Core Size:
32-Bit
32-Bit
Program Memory Size:
32KB 32K x 8
64KB 64K x 8
Connectivity:
EBI/EMI, I2C, IrDA, SmartCard, SPI, UART/USART
I2C, IrDA, SmartCard, SPI, UART/USART
Bit Size:
32
32
Has ADC:
YES
-
DMA Channels:
YES
-
Data Bus Width:
32b
32b
PWM Channels:
YES
-
Number of Timers/Counters:
5
3
Core Architecture:
ARM
ARM
CPU Family:
CORTEX-M3
-
Number of Programmable I/O:
68
-
RoHS Status:
RoHS Compliant
RoHS Compliant
Terminal Pitch:
-
0.5mm
Number of ADC Channels:
-
20
Number of PWM Channels:
-
6
Number of I2C Channels:
-
1
Number of SPI Channels:
-
2
Height:
-
850μm
Length:
-
4.65mm
Width:
-
6mm
Radiation Hardening:
-
No
SIM3C136-B-GQ

SIM3C136-B-GQ

Silicon Labs