SIM3C166-B-GM alternative parts: SIM3L144-C-GM
Hide Shared Attributes | ||
| Part Number | ||
| Manufacturer: | ||
| Description: | ARM Microcontrollers - MCU 32-bit ARM Cortex-M3 256KB QFN64 | IC MCU 32BIT 64KB FLASH 40QFN |
Factory Lead Time: | 6 Weeks | 6 Weeks |
Surface Mount: | YES | YES |
Package / Case: | 64-VFQFN Exposed Pad | 40-VFQFN Exposed Pad |
Mounting Type: | Surface Mount | Surface Mount |
ROM(word): | 262144 | - |
Watchdog Timers: | Yes | Yes |
Number of I/Os: | 50 | 28 |
Data Converters: | A/D 28x12b; D/A 2x10b | A/D 20x10/12b; D/A 1x10b |
Series: | SiM3C1xx | SiM3L1xx |
Published: | 2001 | 2000 |
Packaging: | Tray | Tray |
Operating Temperature: | -40°C~85°C TA | -40°C~85°C TA |
Part Status: | Not For New Designs | Not For New Designs |
Moisture Sensitivity Level (MSL): | 3 (168 Hours) | 2 (1 Year) |
Number of Terminations: | 64 | 40 |
HTS Code: | 8542.31.00.01 | - |
Max Power Dissipation: | 800mW | 650mW |
Terminal Position: | QUAD | QUAD |
Terminal Form: | NO LEAD | - |
Supply Voltage: | 3V | - |
Terminal Pitch: | 0.5mm | 0.5mm |
Frequency: | 80MHz | 50MHz |
Base Part Number: | SIM3C1 | - |
JESD-30 Code: | S-PQCC-N64 | - |
Qualification Status: | Not Qualified | - |
Supply Voltage-Max (Vsup): | 3.6V | - |
Power Supplies: | 2/3.3V | - |
Supply Voltage-Min (Vsup): | 1.8V | - |
Number of Channels: | 10 | - |
Interface: | EBI/EMI, I2C, I2S, IrDA, SPI, UART, USART | I2C, IrDA, SPI, UART, USART |
Memory Size: | 256kB | 64kB |
Oscillator Type: | Internal | Internal |
RAM Size: | 32K x 8 | 16K x 8 |
Voltage - Supply (Vcc/Vdd): | 1.8V~3.6V | 1.8V~3.8V |
uPs/uCs/Peripheral ICs Type: | MICROCONTROLLER, RISC | MICROCONTROLLER, RISC |
Core Processor: | ARM® Cortex®-M3 | ARM® Cortex®-M3 |
Peripherals: | Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT | Brown-out Detect/Reset, DMA, POR, PWM, WDT |
Program Memory Type: | FLASH | FLASH |
Core Size: | 32-Bit | 32-Bit |
Program Memory Size: | 256KB 256K x 8 | 64KB 64K x 8 |
Connectivity: | EBI/EMI, I2C, IrDA, SmartCard, SPI, UART/USART | I2C, IrDA, SmartCard, SPI, UART/USART |
Supply Current-Max: | 36.5mA | - |
Bit Size: | 32 | 32 |
Has ADC: | YES | - |
DMA Channels: | YES | - |
Data Bus Width: | 32b | 32b |
PWM Channels: | YES | - |
Number of Timers/Counters: | 15 | 3 |
Core Architecture: | ARM | ARM |
CPU Family: | CORTEX-M3 | - |
Number of Programmable I/O: | 78 | - |
Length: | 9mm | 4.65mm |
RoHS Status: | RoHS Compliant | RoHS Compliant |
Number of Pins: | - | 40 |
Number of ADC Channels: | - | 20 |
Number of PWM Channels: | - | 6 |
Number of I2C Channels: | - | 1 |
Number of SPI Channels: | - | 2 |
Height: | - | 850μm |
Width: | - | 6mm |
Radiation Hardening: | - | No |
SIM3C166-B-GM
(In Stock: 13)
Silicon LabsQty
Unit Price
Ext Price
1
$18.228380
$18.23
10
$17.196585
$171.97
100
$16.223193
$1,622.32
500
$15.304899
$7,652.45
1000
$14.438584
$14,438.58
Minimum: 1 Multiples: 1
Unit Price: $18.228380
Ext Price: $18.23
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity


Product
Brand
Articles
Tools