SIM3C166-B-GM alternative parts: SIM3U164-B-GM

Hide Shared Attributes
Part Number
Manufacturer:
Description:
ARM Microcontrollers - MCU 32-bit ARM Cortex-M3 256KB QFN64
MCU 32-bit SiM3U1xx ARM Cortex M3 RISC 256KB Flash 2.5V/3.3V 40-Pin QFN EP
Factory Lead Time:
6 Weeks
6 Weeks
Surface Mount:
YES
-
Package / Case:
64-VFQFN Exposed Pad
40-VFQFN Exposed Pad
Mounting Type:
Surface Mount
Surface Mount
ROM(word):
262144
-
Watchdog Timers:
Yes
Yes
Number of I/Os:
50
28
Data Converters:
A/D 28x12b; D/A 2x10b
A/D 18x12b; D/A 2x10b
Series:
SiM3C1xx
SiM3U1xx
Published:
2001
2001
Packaging:
Tray
Tray
Operating Temperature:
-40°C~85°C TA
-40°C~85°C TA
Part Status:
Not For New Designs
Not For New Designs
Moisture Sensitivity Level (MSL):
3 (168 Hours)
2 (1 Year)
Number of Terminations:
64
-
HTS Code:
8542.31.00.01
-
Max Power Dissipation:
800mW
650mW
Terminal Position:
QUAD
-
Terminal Form:
NO LEAD
-
Supply Voltage:
3V
-
Terminal Pitch:
0.5mm
-
Frequency:
80MHz
80MHz
Base Part Number:
SIM3C1
SIM3U1
JESD-30 Code:
S-PQCC-N64
-
Qualification Status:
Not Qualified
-
Supply Voltage-Max (Vsup):
3.6V
-
Power Supplies:
2/3.3V
-
Supply Voltage-Min (Vsup):
1.8V
-
Number of Channels:
10
10
Interface:
EBI/EMI, I2C, I2S, IrDA, SPI, UART, USART
-
Memory Size:
256kB
256kB
Oscillator Type:
Internal
Internal
RAM Size:
32K x 8
32K x 8
Voltage - Supply (Vcc/Vdd):
1.8V~3.6V
1.8V~3.6V
uPs/uCs/Peripheral ICs Type:
MICROCONTROLLER, RISC
MICROCONTROLLER, RISC
Core Processor:
ARM® Cortex®-M3
ARM® Cortex®-M3
Peripherals:
Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Program Memory Type:
FLASH
FLASH
Core Size:
32-Bit
32-Bit
Program Memory Size:
256KB 256K x 8
256KB 256K x 8
Connectivity:
EBI/EMI, I2C, IrDA, SmartCard, SPI, UART/USART
I2C, IrDA, SmartCard, SPI, UART/USART, USB
Supply Current-Max:
36.5mA
-
Bit Size:
32
-
Has ADC:
YES
-
DMA Channels:
YES
-
Data Bus Width:
32b
32b
PWM Channels:
YES
-
Number of Timers/Counters:
15
2
Core Architecture:
ARM
ARM
CPU Family:
CORTEX-M3
-
Number of Programmable I/O:
78
65
Length:
9mm
-
RoHS Status:
RoHS Compliant
RoHS Compliant
Number of Pins:
-
40
SIM3C166-B-GM

SIM3C166-B-GM

(In Stock: 13)

Silicon Labs

Qty

Unit Price

Ext Price

  • 1

    $18.228380

    $18.23

  • 10

    $17.196585

    $171.97

  • 100

    $16.223193

    $1,622.32

  • 500

    $15.304899

    $7,652.45

  • 1000

    $14.438584

    $14,438.58

Minimum: 1 Multiples: 1

Unit Price: $18.228380

Ext Price: $18.23

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity