SN74LS245N alternative parts: SN74LVC07ADR

Hide Shared Attributes
Part Number
Manufacturer:
Description:
IC TXRX NON-INVERT 5.25V 20DIP
IC BUF NON-INVERT 5.5V 14SOIC
Lifecycle Status:
ACTIVE (Last Updated: 6 hours ago)
ACTIVE (Last Updated: 5 days ago)
Factory Lead Time:
8 Weeks
6 Weeks
Contact Plating:
Gold
Gold
Mount:
Through Hole
Surface Mount
Mounting Type:
Through Hole
Surface Mount
Package / Case:
20-DIP (0.300, 7.62mm)
14-SOIC (0.154, 3.90mm Width)
Number of Pins:
20
14
Weight:
1.1991g
-
Number of Elements:
1
-
Operating Temperature:
0°C~70°C TA
-40°C~125°C TA
Packaging:
Tube
Tape & Reel (TR)
Series:
74LS
74LVC
JESD-609 Code:
e4
e3
Pbfree Code:
yes
yes
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
20
14
Termination:
Through Hole
SMD/SMT
ECCN Code:
EAR99
EAR99
Additional Feature:
WITH DIRECTION CONTROL
-
Voltage - Supply:
4.75V~5.25V
1.65V~5.5V
Terminal Position:
DUAL
DUAL
Number of Functions:
1
6
Supply Voltage:
5V
1.8V
Terminal Pitch:
2.54mm
-
Base Part Number:
74LS245
74LVC07
Pin Count:
20
14
Output Type:
3-State
Open Drain
Operating Supply Voltage:
5V
3.3V
Polarity:
Non-Inverting
Non-Inverting
Power Supplies:
5V
-
Number of Channels:
8
-
Load Capacitance:
45pF
50pF
Number of Ports:
2
-
Number of Bits:
8
10
Propagation Delay:
12 ns
2.6 ns
Quiescent Current:
62mA
10μA
Turn On Delay Time:
12 ns
5.6 ns
Family:
LS
LVC/LCX/Z
Logic Function:
Inverting, Transceiver
Buffer, Inverting
Direction:
Bidirectional
-
Logic Type:
Transceiver, Non-Inverting
Buffer, Non-Inverting
Max I(ol):
0.024 A
0.024 A
Control Type:
COMMON CONTROL
-
Schmitt Trigger:
No
NO
Power Supply Current-Max (ICC):
0.09mA
-
Translation:
N/A
-
Height:
5.08mm
1.75mm
Length:
24.33mm
8.65mm
Width:
6.35mm
3.91mm
Thickness:
4.57mm
1.58mm
REACH SVHC:
No SVHC
No SVHC
Radiation Hardening:
No
No
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
Lead Free
Terminal Finish:
-
Matte Tin (Sn)
Packing Method:
-
TR
Terminal Form:
-
GULL WING
Peak Reflow Temperature (Cel):
-
260
Supply Voltage-Max (Vsup):
-
5.5V
Number of Bits per Element:
-
1
Number of Input Lines:
-
6
SN74LS245N

SN74LS245N

Texas Instruments